☰
AC812001
AC812001
Obsolete
Description:  PICSEEKIT-81A MTA81010 EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   AC812001 Datasheet
History Price: Obsolete
In Stock: 29490
AC812001 Specification
Specification
Part No
AC812001
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PICSEE?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
PIC
Platform
PICSEEKIT-81A
Utilized IC / Part
MTA81010
Mounting Type
Socket
Contents
Board(s), Accessories
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok