☰
AC327755
AC327755
Active
Description:  PIC32 AUDIO CODEC DAUGHTER CARD
Manufacturer:  Microchip Technology
Datasheet:   AC327755 Datasheet
History Price: $63.2
In Stock: 34830
AC327755 Specification
Specification
Part No
AC327755
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
CODEC
Embedded
-
Utilized IC / Part
AK7755
Primary Attributes
-
Supplied Contents
Board(s)
AC327755 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 177 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.