☰
AC320007
AC320007
Active
Description:  MAXTOUCH CURIOSITY PRO
Manufacturer:  Microchip Technology
Datasheet:   AC320007 Datasheet
History Price: $201.28
In Stock: 31890
AC320007 Specification
Specification
Part No
AC320007
Category
Expansion Boards, Daughter Cards
Manufacturer
Microchip Technology
Series
maXTouch?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Curiosity, Xplained Pro
Platform
Display
Type
LCD Touchscreen 3.5"
Function
ILI9488
Utilized IC / Part
Board(s), Cable(s)
AC320007 PDF Datasheet
AC320007 Related Parts
AC320004-5
AC320004-5
Microchip Technology
KSZ8041 PHY DAUGHTER BOARD
AC320004-6
AC320004-6
Microchip Technology
KSZ8061 PHY DAUGHTER BOARD
AC320004-7
AC320004-7
Microchip Technology
KSZ8863 PHY DAUGHTER BOARD
AC320005
AC320005
Microchip Technology
5.0" WVGA PCAP DISPLAY BOARD
AC320005-4
AC320005-4
Microchip Technology
HIGH-PERFORMANCE WQVGA DISPLAY M
AC320005-5
AC320005-5
Microchip Technology
DISPLAY MODULE
AC320032-3
AC320032-3
Microchip Technology
BM64 BLUETOOTH RADIO DAUGHTER BO
AC320213
AC320213
Microchip Technology
24 BIT PASS THROUGH GFX CARD
AC320214
AC320214
Microchip Technology
SSD1963 GRAPHICS BOARD
AC324954
AC324954
Microchip Technology
PIC32 AUDIO CODEC CARD AK4954
AC328904
AC328904
Microchip Technology
PIC32 AUDIO CODEC DAUGHTER CARD
AC320007 Compare Parts
  • AC320007 vs AC324954
  • AC320007 vs AC320214
  • AC320007 vs AC320213
  • AC320007 vs AC320032-3
  • AC320007 vs AC320005-5
  • AC320007 vs AC320005-4
  • AC320007 vs AC320005
  • AC320007 vs AC320004-7
  • AC320007 vs AC320004-6
  • AC320007 vs AC320004-5
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!