☰
AC244047
AC244047
Active
Description:  KIT PIC16LF1847-ICE EXTENSION
Manufacturer:  Microchip Technology
Datasheet:   AC244047 Datasheet
History Price: $77.4
In Stock: 21450
AC244047 Specification
Specification
Part No
AC244047
Category
Programmers, Emulators, and Debuggers
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger
For Use With/Related Products
PIC16LF1847
Contents
Board(s)
AC244047 PDF Datasheet
AC244047 Related Parts
AC244026
AC244026
Microchip Technology
EXTENSION PAK PIC16F727-ICE
AC244027
AC244027
Microchip Technology
EXTENSION PAK PIC16LF727-ICE
AC244043
AC244043
Microchip Technology
EXTERNAL DEBUG HDR
AC244044
AC244044
Microchip Technology
EXTENSION PAK PIC16LF1829
AC244045
AC244045
Microchip Technology
EXTENSION PAK PIC10F320-ICE
AC244046
AC244046
Microchip Technology
KIT PIC16F1847-ICE EXTENSION
AC244049
AC244049
Microchip Technology
PIC12F752 PROCESSOR EXT PAK
AC244050
AC244050
Microchip Technology
PIC12HV752 PROCESSOR EXT PAK
AC244051
AC244051
Microchip Technology
EXT PAK EMULATOR PIC16F1509-ICE
AC244052
AC244052
Microchip Technology
EXT PAK EMULATOR PIC16LF1509-ICE
AC244055
AC244055
Microchip Technology
EMULATION EXT PAK PIC16(L)F1939
AC244060
AC244060
Microchip Technology
PIC16F753/PIC16HV753 EXT PAK
AC244047 Compare Parts
  • AC244047 vs AC244065
  • AC244047 vs AC244063
  • AC244047 vs AC244060
  • AC244047 vs AC244055
  • AC244047 vs AC244052
  • AC244047 vs AC244051
  • AC244047 vs AC244050
  • AC244047 vs AC244049
  • AC244047 vs AC244046
  • AC244047 vs AC244045
  • AC244047 vs AC244044
  • AC244047 vs AC244043
  • AC244047 vs AC244027
  • AC244047 vs AC244026
  • AC244047 vs AC244048
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend