☰
AC243007
AC243007
Obsolete
Description:  EVAL BOARD MM7150 MOTION MOD
Manufacturer:  Microchip Technology
Datasheet:   AC243007 Datasheet
History Price: $65.99
In Stock: 495
AC243007 Specification
Specification
Part No
AC243007
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, Gyroscope, Magnetometer, 3 Axis
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 16/32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MM7150, SSC7150
AC243007 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.