☰
AC243005-2
AC243005-2
Active
Description:  KIT MEMORY SERIAL SUPERFLASH
Manufacturer:  Microchip Technology
Datasheet:   AC243005-2 Datasheet
History Price: Active
In Stock: 3110
AC243005-2 Specification
Specification
Part No
AC243005-2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
PICtail? Plus
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Memory
Function
Flash
Embedded
-
Utilized IC / Part
SST26WF016B, SST26VF032B, SST26VF064B
Primary Attributes
PICtail? Plus Expansion Connector
Supplied Contents
Board(s)
AC243005-2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.