☰
AC243004
AC243004
Active
Description:  BOARD UNI/O BUS PARASITIC POWER
Manufacturer:  Microchip Technology
Datasheet:   AC243004 Datasheet
History Price: Active
In Stock: 12250
AC243004 Specification
Specification
Part No
AC243004
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Microchip Technology
Series
UNI/O?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Parasitic Power
Embedded
No
Utilized IC / Part
11AA160
Primary Attributes
Extracts Power For UNI/O Device from SCIO Signal
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!