☰
AC164373
AC164373
Active
Description:  MOD SKT UNIV MPLAB PM3 124VTLA
Manufacturer:  Microchip Technology
Datasheet:   AC164373 Datasheet
History Price: $479.98
In Stock: 32620
AC164373 Specification
Specification
Part No
AC164373
Category
Programming Adapters, Sockets
Manufacturer
Microchip Technology
Series
MPLAB? PM3
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - VTLA
For Use With/Related Products
MPLAB? PM3
AC164373 Related Parts
AC102015
AC102015
Microchip Technology
UNIVERSAL ADAPTER BOARD
AC162049
AC162049
Microchip Technology
MODULE SOCKET FOR ICD2 DIP
AC162049-2
AC162049-2
Microchip Technology
MOD PROGR UNIV MPLAB ICD2 ICD3
AC163020
AC163020
Microchip Technology
ADAPTER PROGRAMMER PIC10F2XX
AC163020-2
AC163020-2
Microchip Technology
ADAPTER PROGRAM PIC10F 2X3 DFN
AC164027
AC164027
Microchip Technology
ADAPTER PICSTART PLUS 84PLCC
AC164031
AC164031
Microchip Technology
MODULE SKT PROMATEII 28QFN
AC164032
AC164032
Microchip Technology
ADAPTER PICSTART PLUS 8DFN/DIP
AC164033
AC164033
Microchip Technology
ADAPTER 28QFN TO 18DIP
AC164301
AC164301
Microchip Technology
MODULE SKT FOR PM3 18/28/40DIP
AC164302
AC164302
Microchip Technology
MODULE SKT FOR PM3 16/28SOIC
AC164303
AC164303
Microchip Technology
MODULE SKT FOR PM3 64TQFP
AC164373 Compare Parts
  • AC164373 vs AC164416
  • AC164373 vs AC164415
  • AC164373 vs AC164414
  • AC164373 vs AC164413
  • AC164373 vs AC164412
  • AC164373 vs AC164411
  • AC164373 vs AC164410
  • AC164373 vs AC164409
  • AC164373 vs AC164408
  • AC164373 vs AC164406
  • AC164373 vs AC164405
  • AC164373 vs AC164403
  • AC164373 vs AC164402
  • AC164373 vs AC164401
  • AC164373 vs AC164400
  • AC164373 vs AC164398
  • AC164373 vs AC164397
  • AC164373 vs AC164396
  • AC164373 vs AC164395
  • AC164373 vs AC164393
  • AC164373 vs AC164392
  • AC164373 vs AC164388
  • AC164373 vs AC164387
  • AC164373 vs AC164386
  • AC164373 vs AC164385
  • AC164373 vs AC164383
  • AC164373 vs AC164380
  • AC164373 vs AC164379
  • AC164373 vs AC164370
  • AC164373 vs AC164369
  • AC164373 vs AC164368
  • AC164373 vs AC164367
  • AC164373 vs AC164366
  • AC164373 vs AC164365
  • AC164373 vs AC164364
  • AC164373 vs AC164363
  • AC164373 vs AC164357
  • AC164373 vs AC164356
  • AC164373 vs AC164355
  • AC164373 vs AC164353
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller