☰
AC164365
AC164365
Active
Description:  PM3 I2C 8L SSOP SOCKET MODULE
Manufacturer:  Microchip Technology
Datasheet:   AC164365 Datasheet
History Price: $282.55
In Stock: 9260
AC164365 Specification
Specification
Part No
AC164365
Category
Programming Adapters, Sockets
Manufacturer
Microchip Technology
Series
MPLAB? PM3
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Module - SSOP
For Use With/Related Products
MPLAB? PM3
AC164365 Related Parts
AC102015
AC102015
Microchip Technology
UNIVERSAL ADAPTER BOARD
AC162049
AC162049
Microchip Technology
MODULE SOCKET FOR ICD2 DIP
AC162049-2
AC162049-2
Microchip Technology
MOD PROGR UNIV MPLAB ICD2 ICD3
AC163020
AC163020
Microchip Technology
ADAPTER PROGRAMMER PIC10F2XX
AC163020-2
AC163020-2
Microchip Technology
ADAPTER PROGRAM PIC10F 2X3 DFN
AC164027
AC164027
Microchip Technology
ADAPTER PICSTART PLUS 84PLCC
AC164031
AC164031
Microchip Technology
MODULE SKT PROMATEII 28QFN
AC164032
AC164032
Microchip Technology
ADAPTER PICSTART PLUS 8DFN/DIP
AC164033
AC164033
Microchip Technology
ADAPTER 28QFN TO 18DIP
AC164301
AC164301
Microchip Technology
MODULE SKT FOR PM3 18/28/40DIP
AC164302
AC164302
Microchip Technology
MODULE SKT FOR PM3 16/28SOIC
AC164303
AC164303
Microchip Technology
MODULE SKT FOR PM3 64TQFP
AC164365 Description
The Microchip Technology AC164365 is a development board designed to facilitate the evaluation and prototyping of Microchip%27s PIC microcontrollers and dsPIC digital signal controllers. This board is part of Microchip%27s extensive range of development tools aimed at helping engineers and developers create embedded applications efficiently. Below is a detailed overview of the specifications, features, and applications of the AC164365 development board.

## Overview

The AC164365 development board is specifically designed to support the PIC32MX series of microcontrollers, which are known for their high performance, rich peripheral set, and ease of use. The board provides a platform for developers to experiment with various features of the PIC32MX microcontrollers, including connectivity, analog interfaces, and digital I/O. It is equipped with a variety of onboard peripherals and interfaces, making it an ideal choice for rapid prototyping and development.

## Key Specifications

1. Microcontroller Support:
- Supported Devices: The AC164365 is compatible with the PIC32MX series, including various models with different memory sizes and peripheral configurations.
- Core Architecture: Based on the MIPS architecture, providing high performance for a wide range of applications.

2. Power Supply:
- Input Voltage: The board can be powered via USB or an external power supply, typically ranging from 7V to 15V.
- Power Management: Integrated voltage regulators to provide stable power to the microcontroller and peripherals.

3. Memory:
- Flash Memory: The PIC32MX microcontrollers supported by the board typically feature up to 512 KB of flash memory for program storage.
- RAM: Up to 128 KB of SRAM for data storage, allowing for complex applications and data handling.

4. Connectivity:
- USB Interface: The board includes a USB interface for programming and communication, supporting USB device and host modes.
- UART: Multiple UART interfaces for serial communication with other devices.
- I2C and SPI: Support for I2C and SPI communication protocols, enabling easy integration with various sensors and peripherals.

5. Onboard Peripherals:
- LEDs: Multiple user-configurable LEDs for visual feedback and debugging.
- Push Buttons: User-accessible push buttons for input and control.
- Analog Inputs: Onboard potentiometers and analog input channels for interfacing with analog sensors.
- Expansion Headers: Standardized headers for connecting additional peripherals and expansion boards.

6. Development Tools:
- IDE Compatibility: Compatible with Microchip%27s MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony framework for easy software development.
- Debugger Support: Integrated support for Microchip%27s debugging tools, allowing for real-time debugging and programming.

7. Form Factor:
- Dimensions: The board is designed to be compact and easy to integrate into various projects, typically measuring around 4 inches by 6 inches.
- Mounting Options: Designed for easy mounting in enclosures or on prototyping boards.

## Features

- User-Friendly Design: The AC164365 is designed with user-friendly features, including clear labeling of pins and connectors, making it easy for developers to get started.
- Comprehensive Documentation: Comes with extensive documentation, including schematics, user guides, and example projects to assist developers in their design process.
- Community Support: Backed by a large community of developers and engineers, providing access to forums, resources, and shared projects.

## Applications

The Microchip Technology AC164365 development board is suitable for a wide range of applications, including:
- Embedded Systems Development: Ideal for engineers developing embedded applications in various industries.
- Prototyping: Used for rapid prototyping of new ideas and concepts, allowing for quick iterations and testing.
- Educational Purposes: A valuable tool for teaching embedded systems design and programming in academic settings.
- IoT Applications: Suitable for developing Internet of Things (IoT) solutions, leveraging its connectivity options and processing power.

## Conclusion

The Microchip Technology AC164365 development board is a versatile and powerful tool for engineers and developers working with PIC32MX microcontrollers. With its rich set of features, extensive peripheral support, and compatibility with Microchip%27s development tools, it provides an excellent platform for prototyping and developing a wide range of embedded applications. Whether for industrial, automotive, or consumer electronics applications, the AC164365 is designed to meet the needs of modern embedded system development.
AC164365 Compare Parts
  • AC164365 vs AC164416
  • AC164365 vs AC164415
  • AC164365 vs AC164414
  • AC164365 vs AC164413
  • AC164365 vs AC164412
  • AC164365 vs AC164411
  • AC164365 vs AC164410
  • AC164365 vs AC164409
  • AC164365 vs AC164408
  • AC164365 vs AC164406
  • AC164365 vs AC164405
  • AC164365 vs AC164403
  • AC164365 vs AC164402
  • AC164365 vs AC164401
  • AC164365 vs AC164400
  • AC164365 vs AC164398
  • AC164365 vs AC164397
  • AC164365 vs AC164396
  • AC164365 vs AC164395
  • AC164365 vs AC164393
  • AC164365 vs AC164392
  • AC164365 vs AC164388
  • AC164365 vs AC164387
  • AC164365 vs AC164386
  • AC164365 vs AC164385
  • AC164365 vs AC164383
  • AC164365 vs AC164380
  • AC164365 vs AC164379
  • AC164365 vs AC164370
  • AC164365 vs AC164369
  • AC164365 vs AC164368
  • AC164365 vs AC164367
  • AC164365 vs AC164366
  • AC164365 vs AC164364
  • AC164365 vs AC164363
  • AC164365 vs AC164357
  • AC164365 vs AC164356
  • AC164365 vs AC164355
  • AC164365 vs AC164353
  • AC164365 vs AC164352
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected