☰
AC164164
AC164164
Discontinued at Digi-Key
Description:  PIC-IOT WG GOOGLE CLOUD EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   AC164164 Datasheet
History Price: $39.59
In Stock: 37845
AC164164 Specification
Specification
Part No
AC164164
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
PIC?
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
PIC
Platform
PIC-IoT WG Google Cloud
Utilized IC / Part
PIC24FJ128GA705
Mounting Type
Fixed
Contents
Board(s)
AC164164 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object