☰
AC164160
AC164160
Obsolete
Description:  AVR-IOT WG GOOGLE CLOUD EVAL BRD
Manufacturer:  Microchip Technology
Datasheet:   AC164160 Datasheet
History Price: $39.59
In Stock: 18200
AC164160 Specification
Specification
Part No
AC164160
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Microchip Technology
Series
AVR? ATmega
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
AVR-IoT WG Google Cloud
Utilized IC / Part
ATmega4808
Mounting Type
Fixed
Contents
Board(s)
AC164160 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.