☰
AC164159
AC164159
Active
Description:  XPLAINED PRO SAMR30M MODULE XPRO
Manufacturer:  Microchip Technology
Datasheet:   AC164159 Datasheet
History Price: $60.62
In Stock: 43570
AC164159 Specification
Specification
Part No
AC164159
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.15.4 (6LoWPAN, MiWi, ZigBee?)
For Use With/Related Products
780MHz, 868MHz, 915MHz
Supplied Contents
ATSAMR30M18A
Type
Board(s)
AC164159 PDF Datasheet
AC164159 Related Parts
AC163027-1
AC163027-1
Microchip Technology
MOTHERBOARD PICDEM Z
AC163027-2
AC163027-2
Microchip Technology
CARD RF PICDEM Z 2.4 GHZ
AC163027-4
AC163027-4
Microchip Technology
DAUGHTER RF CARD PICDEM Z 2.4GHZ
AC163028
AC163028
Microchip Technology
BOARD RF PICDEM Z
AC164101
AC164101
Microchip Technology
MODULE TRANSMITTER RFPIC 433MHZ
AC164102
AC164102
Microchip Technology
MODULE TRANSMITTER RFPIC 315MHZ
AC164103
AC164103
Microchip Technology
MODULE RCVR RFPIC 433MHZ
AC164104
AC164104
Microchip Technology
MODULE RCVR RFPIC 315MHZ
AC164134
AC164134
Microchip Technology
CARD RF PICTAIL PLUS 2.4GHZ
AC164134-1
AC164134-1
Microchip Technology
DAUGHTER BOARD PICTAIL PLUS
AC164134-2
AC164134-2
Microchip Technology
CARD RF PICTAIL PLUS 2.4GHZ
AC164134-3
AC164134-3
Microchip Technology
CARD RF PICTAIL PLUS 2.4GHZ
AC164159 Compare Parts
  • AC164159 vs AC164158
  • AC164159 vs AC164153
  • AC164159 vs AC164152-1
  • AC164159 vs AC164149
  • AC164159 vs AC164143-1
  • AC164159 vs AC164143
  • AC164159 vs AC164138-2
  • AC164159 vs AC164138-1
  • AC164159 vs AC164137-2
  • AC164159 vs AC164137-1
  • AC164159 vs AC164136-4
  • AC164159 vs AC164136
  • AC164159 vs AC164134-3
  • AC164159 vs AC164134-2
  • AC164159 vs AC164134-1
  • AC164159 vs AC164134
  • AC164159 vs AC164104
  • AC164159 vs AC164103
  • AC164159 vs AC164102
  • AC164159 vs AC164101
  • AC164159 vs AC163028
  • AC164159 vs AC163027-4
  • AC164159 vs AC163027-2
  • AC164159 vs AC163027-1
  • AC164159 vs AC164106
  • AC164159 vs AC164105
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!