☰
AC164150
AC164150
Active
Description:  BOARD EVAL FOR OVM7690 AND PIC32
Manufacturer:  Microchip Technology
Datasheet:   AC164150 Datasheet
History Price: $61.92
In Stock: 23890
AC164150 Specification
Specification
Part No
AC164150
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
PICtail? Plus
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
CMOS Imaging, Color (RGB)
Sensing Range
VGA
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
OVM7690
AC164150 PDF Datasheet
AC164150 Compare Parts
  • AC164150 vs AC164135
  • AC164150 vs AC160219
  • AC164150 vs AC103003
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!