☰
AC164135
AC164135
Active
Description:  BOARD DAUGHTER THERMAL/LINEAR
Manufacturer:  Microchip Technology
Datasheet:   AC164135 Datasheet
History Price: $49.99
In Stock: 40140
AC164135 Specification
Specification
Part No
AC164135
Category
Sensor Evaluation Boards
Manufacturer
Microchip Technology
Series
PICtail? Plus
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature, Thermocouple
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
TC1047A
AC164135 PDF Datasheet
AC164135 Compare Parts
  • AC164135 vs AC164150
  • AC164135 vs AC160219
  • AC164135 vs AC103003
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!