Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ Microchip Technology A2F-EVAL-KIT-2
A2F-EVAL-KIT-2
Active
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
KIT EVAL SMARTFUSION A2F
Manufacturer:
Microchip Technology
Datasheet:
A2F-EVAL-KIT-2 Datasheet
History Price: $247.08
In Stock: 19880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A2F-EVAL-KIT-2 Specification
Specification
Part No
A2F-EVAL-KIT-2
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Microchip Technology
Series
SmartFusion?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
A2F200
Platform
Board(s), Cable(s)
Contents
SmartFusion cSoC FPGA
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great