☰
DK1651-ET-LINUX
DK1651-ET-LINUX
Active
Description:  STACKABLEUSB SBC1651/I.MX515
Manufacturer:  Micro/sys Inc
History Price: $906.72
In Stock: 9510
DK1651-ET-LINUX Specification
Specification
Part No
DK1651-ET-LINUX
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Micro/sys Inc
Series
i.MX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A8
Platform
StackableUSB?
Utilized IC / Part
SBC1651, i.MX515
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
DK1651-ET-LINUX PDF Datasheet
DK1651-ET-LINUX Compare Parts
  • DK1651-ET-LINUX vs DK1651-LINUX
  • DK1651-ET-LINUX vs DK1651-WINCE
  • DK1651-ET-LINUX vs DK1651-ET-WINCE
  • DK1651-ET-LINUX vs DK1032
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you