MXP7205VF-B
MXP7205VF-B
Active
Description:  BOARD EVAL FOR MXP7205VW
Manufacturer:  Memsic Inc
Datasheet:   MXP7205VF-B Datasheet
History Price: $31.5625
In Stock: 900
MXP7205VF-B Specification
Specification
Part No
MXP7205VF-B
Category
Sensor Evaluation Boards
Manufacturer
Memsic Inc
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 2 Axis
Sensing Range
?g
Interface
SPI
Sensitivity
800LSB/g
Voltage - Supply
4.5V ~ 5.25V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MXP7205VF
MXP7205VF-B PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 65 customer reviews from all over the world
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.