EVBMCR1101-05-5
EVBMCR1101-05-5
Active
Description:  EVAL BOARD FOR MCR1101-05-5
Manufacturer:  ACEINNA inc
History Price: $40
In Stock: 6600
EVBMCR1101-05-5 Specification
Specification
Part No
EVBMCR1101-05-5
Category
Sensor Evaluation Boards
Manufacturer
ACEINNA inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
?A
Interface
Analog
Sensitivity
-
Voltage - Supply
4.5V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
MCR1101-05-5
EVBMCR1101-05-5 PDF Datasheet
EVBMCR1101-05-5 Related Parts
EVBCRTOUCH
EVBCRTOUCH
NXP Semiconductors
BOARD EVAL TOUCH SENSING PLTFRM
EVB-EMC1043
EVB-EMC1043
Microchip Technology
BOARD EVALUATION FOR EMC1043
EVB-EMC1402
EVB-EMC1402
Microchip Technology
EVAL BOARD FOR EMC1402
EVB90255
EVB90255
Melexis Technologies
EVAL BOARD FOR THE MLX90255
EVB90316-DC
EVB90316-DC
Melexis Technologies
BOARD EVAL FOR MLX90316-DC
EVB90316-GO
EVB90316-GO
Melexis Technologies
BOARD EVAL FOR MLX90316-GO
EVB90333-DC
EVB90333-DC
Melexis Technologies
BOARD EVALUATION FOR MLX90333XDC
EVB90367-REV1.0
EVB90367-REV1.0
Melexis Technologies
EVAL BOARD MLX90367
EVB90371-GDC-100-REV1.0
EVB90371-GDC-100-REV1.0
Melexis Technologies
EVAL 90371 ROTARY/STRAY-FIELD
EVB90371-GDC-200-REV1.0
EVB90371-GDC-200-REV1.0
Melexis Technologies
EVAL 90371 LINEAR/STRAY-FIELD
EVB90371-GDC-300-REV1.0
EVB90371-GDC-300-REV1.0
Melexis Technologies
EVAL 90371 NON STRAY-FIELD
EVB90371-GGO-100-REV1.0
EVB90371-GGO-100-REV1.0
Melexis Technologies
EVAL 90371 ROTRY/STRAYFIELD DUAL
EVBMCR1101-05-5 Compare Parts
  • EVBMCR1101-05-5 vs EVBCRTOUCH
  • EVBMCR1101-05-5 vs EVB-EMC1402
  • EVBMCR1101-05-5 vs EVBMCR1101-50-5
  • EVBMCR1101-05-5 vs EVBMCR1101-50-3
  • EVBMCR1101-05-5 vs EVBMCR1101-20-5
  • EVBMCR1101-05-5 vs EVBMCR1101-20-3
  • EVBMCR1101-05-5 vs EVBMCR1101-05-3
  • EVBMCR1101-05-5 vs EVBMCA1101-50-5
  • EVBMCR1101-05-5 vs EVBMCA1101-50-3
  • EVBMCR1101-05-5 vs EVBMCA1101-20-5
  • EVBMCR1101-05-5 vs EVBMCA1101-20-3
  • EVBMCR1101-05-5 vs EVBMCA1101-05-5
  • EVBMCR1101-05-5 vs EVBMCA1101-05-3
  • EVBMCR1101-05-5 vs EVB92232
  • EVBMCR1101-05-5 vs EVB90640-41
  • EVBMCR1101-05-5 vs EVB90632
  • EVBMCR1101-05-5 vs EVB90621
  • EVBMCR1101-05-5 vs EVB90615
  • EVBMCR1101-05-5 vs EVB90614
  • EVBMCR1101-05-5 vs EVB90393 - REV1.0
  • EVBMCR1101-05-5 vs EVB90380 THROUGH SHAFT - REV1.0
  • EVBMCR1101-05-5 vs EVB90380 END OF SHAFT - REV1.0
  • EVBMCR1101-05-5 vs EVB90380
  • EVBMCR1101-05-5 vs EVB90374-GDC-300-REV1.0
  • EVBMCR1101-05-5 vs EVB90372-GGO-300-REV1.0
  • EVBMCR1101-05-5 vs EVB90372-GGO-200-REV1.0
  • EVBMCR1101-05-5 vs EVB90372-GGO-100-REV1.0
  • EVBMCR1101-05-5 vs EVB90372-GDC-300-REV1.0
  • EVBMCR1101-05-5 vs EVB90372-GDC-200-REV1.0
  • EVBMCR1101-05-5 vs EVB90372-GDC-100-REV1.0
  • EVBMCR1101-05-5 vs EVB90371-GGO-300-REV1.0
  • EVBMCR1101-05-5 vs EVB90371-GGO-200-REV1.0
  • EVBMCR1101-05-5 vs EVB90371-GGO-100-REV1.0
  • EVBMCR1101-05-5 vs EVB90371-GDC-300-REV1.0
  • EVBMCR1101-05-5 vs EVB90371-GDC-200-REV1.0
  • EVBMCR1101-05-5 vs EVB90371-GDC-100-REV1.0
  • EVBMCR1101-05-5 vs EVB90367-REV1.0
  • EVBMCR1101-05-5 vs EVB90333-DC
  • EVBMCR1101-05-5 vs EVB90316-GO
  • EVBMCR1101-05-5 vs EVB90316-DC
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!