EVB81112-A1
EVB81112-A1
Active
Description:  EVAL BOARD PCB LIN RGB W/SKT
Manufacturer:  Melexis Technologies
Datasheet:   EVB81112-A1 Datasheet
History Price: $178.01
In Stock: 38500
EVB81112-A1 Specification
Specification
Part No
EVB81112-A1
Category
LED Driver Evaluation Boards
Manufacturer
Melexis Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
48mA
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
5.5V ~ 18V
Supplied Contents
Board(s)
Utilized IC / Part
MLX81112
EVB81112-A1 PDF Datasheet
EVB81112-A1 Related Parts
EVB_RT4531WSC
EVB_RT4531WSC
Richtek
EVAL MODULE FOR RT4531WSC
EVB_RT4533AGJ6
EVB_RT4533AGJ6
Richtek
EVAL MODULE FOR RT4533AGJ6
EVB_RT7306+RFID
EVB_RT7306+RFID
Richtek
EVAL MODULE FOR RT7306+RFID
EVB_RT8494GS
EVB_RT8494GS
Richtek
EVAL MODULE FOR RT8494GS
EVB_RT8497GS
EVB_RT8497GS
Richtek
EVAL MODULE FOR RT8497GS
EVB_RT8498GE
EVB_RT8498GE
Richtek
EVAL MODULE FOR RT8498GE
EVB_RT8555WSC
EVB_RT8555WSC
Richtek
EVAL MODULE FOR RT8555WSC
EVB_RT4532WSC
EVB_RT4532WSC
Richtek
EVAL MODULE FOR RT4532WSC
EVB_RT4539WSC
EVB_RT4539WSC
Richtek
EVALUATION BOARD FOR RT4539WSC
EVB_RT4832AWSC
EVB_RT4832AWSC
Richtek
EVAL MODULE FOR RT4832AWSC
EVB_RT7302GS
EVB_RT7302GS
Richtek
EVAL MODULE FOR RT7302GS
EVB_RT7304GE_03
EVB_RT7304GE_03
Richtek
EVAL MODULE FOR RT7304GE
EVB81112-A1 Compare Parts
  • EVB81112-A1 vs EVB_RT8498GE
  • EVB81112-A1 vs EVB_RT8497GS
  • EVB81112-A1 vs EVB_RT8494GS
  • EVB81112-A1 vs EVB_RT7306+RFID
  • EVB81112-A1 vs EVB_RT4533AGJ6
  • EVB81112-A1 vs EVB_RT4531WSC
  • EVB81112-A1 vs EVB_RT8497AGS
  • EVB81112-A1 vs EVB_RT7310GE_03
  • EVB81112-A1 vs EVB_RT7310GE_02
  • EVB81112-A1 vs EVB_RT7310GE_01
  • EVB81112-A1 vs EVB_RT7306GS
  • EVB81112-A1 vs EVB_RT7304GE_03
  • EVB81112-A1 vs EVB_RT7302GS
  • EVB81112-A1 vs EVB_RT4832AWSC
  • EVB81112-A1 vs EVB_RT4539WSC
  • EVB81112-A1 vs EVB_RT4532WSC
  • EVB81112-A1 vs EVB81118-A1
  • EVB81112-A1 vs EVB81117-B1
  • EVB81112-A1 vs EVB81117-A1
  • EVB81112-A1 vs EVB81116-A3
  • EVB81112-A1 vs EVB81116-A2
  • EVB81112-A1 vs EVB81116-A1
  • EVB81112-A1 vs EVB81113-A2
  • EVB81112-A1 vs EVB81113-A1
  • EVB81112-A1 vs EVB10803_03
  • EVB81112-A1 vs EVB10803_01
  • EVB81112-A1 vs EVB81130-B1
  • EVB81112-A1 vs EVB81130-A1
  • EVB81112-A1 vs EVB81115-A2
  • EVB81112-A1 vs EVB81115-A1
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description