Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear XRP7720ILB-DEV-F
XRP7720ILB-DEV-F
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DERIVATIVE OF XRP7724 OMIT BOND
Manufacturer:
MaxLinear
Datasheet:
XRP7720ILB-DEV-F Datasheet
History Price: Obsolete
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XRP7720ILB-DEV-F Specification
Specification
Part No
XRP7720ILB-DEV-F
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Current - Output
1V, 1.5V, 2.5V, 3.3V
Voltage - Input
10A, 5A, 3A, 3A
Regulator Topology
5.5V ~ 18V
Frequency - Switching
Buck
Board Type
1.23MHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XRP7720
XRP7720ILB-DEV-F PDF Datasheet
XRP7720ILB-DEV-F Datasheet
Click and Download: XRP7720ILB-DEV-F Datasheet
XRP7720ILB-DEV-F Related Parts
XRP6141EVB
MaxLinear
EVAL BOARD FOR XRP6141
XRP6142EVB
MaxLinear
EVAL BOARD FOR XRP6142
XRP6657EVB
MaxLinear
EVAL BOARD FOR XRP6657
XRP6658EVB
MaxLinear
EVAL BOARD FOR XRP6658
XRP6668EVB
MaxLinear
EVAL BOARD FOR XRP6668
XRP6670EVB
MaxLinear
BOARD EVAL FOR XRP6670
XRP7657EVB
MaxLinear
EVAL BOARD FOR XRP7657
XRP7659EVB
MaxLinear
EVAL BOARD FOR XRP7659
XRP7664EVB
MaxLinear
EVAL BOARD FOR XRP7664
XRP7674EVB
MaxLinear
BOARD EVAL FOR XRP7674
XRP7675EVB
MaxLinear
BOARD EVAL FOR XRP7675
XRP7708EVB
MaxLinear
EVAL BOARD FOR XRP7708
XRP7720ILB-DEV-F Compare Parts
XRP7720ILB-DEV-F vs XRP9710EVB-DEMO-1
XRP7720ILB-DEV-F vs XRP7740EVB
XRP7720ILB-DEV-F vs XRP7725EVB-DEMO2KITA
XRP7720ILB-DEV-F vs XRP7724EVB-DEMO-2P-KIT
XRP7720ILB-DEV-F vs XRP7724EVB-DEMO-2-KITA
XRP7720ILB-DEV-F vs XRP7714EVB-ZYNQ-1-KIT
XRP7720ILB-DEV-F vs XRP7714EVB-ZYNQ-1
XRP7720ILB-DEV-F vs XRP7714EVB-DEMO-2P-KIT
XRP7720ILB-DEV-F vs XRP7714EVB
XRP7720ILB-DEV-F vs XRP7708EVB
XRP7720ILB-DEV-F vs XRP7675EVB
XRP7720ILB-DEV-F vs XRP7674EVB
XRP7720ILB-DEV-F vs XRP7664EVB
XRP7720ILB-DEV-F vs XRP7659EVB
XRP7720ILB-DEV-F vs XRP7657EVB
XRP7720ILB-DEV-F vs XRP6670EVB
XRP7720ILB-DEV-F vs XRP6668EVB
XRP7720ILB-DEV-F vs XRP6658EVB
XRP7720ILB-DEV-F vs XRP6657EVB
XRP7720ILB-DEV-F vs XRP6142EVB
XRP7720ILB-DEV-F vs XRP6141EVB
XRP7720ILB-DEV-F vs XRP7740EVB-HC
XRP7720ILB-DEV-F vs XRP7725EVB-DEMO-2
XRP7720ILB-DEV-F vs XRP7725EVB-DEMO-1-KIT
XRP7720ILB-DEV-F vs XRP7724EVB-DEMO-2
XRP7720ILB-DEV-F vs XRP7720EVB-DEMO-1-KIT
XRP7720ILB-DEV-F vs XRP7720EVB-DEMO-1
XRP7720ILB-DEV-F vs XRP7714EVB-DEMO-3KIT
XRP7720ILB-DEV-F vs XRP7714EVB-DEMO-3
XRP7720ILB-DEV-F vs XRP7713EVB-DEMO-1-KIT
XRP7720ILB-DEV-F vs XRP7713EVB-DEMO-1
XRP7720ILB-DEV-F vs XRP7713EVB
XRP7720ILB-DEV-F vs XRP7704EVB
XRP7720ILB-DEV-F vs XRP7662EVB
XRP7720ILB-DEV-F vs XRP6124HVEVB
XRP7720ILB-DEV-F vs XRP6124EVB
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.