☰
XRP7618EVB
XRP7618EVB
Obsolete
Description:  EVAL BOARD FOR XRP7618
Manufacturer:  MaxLinear
Datasheet:   XRP7618EVB Datasheet
History Price: $39.14
In Stock: 41440
XRP7618EVB Specification
Specification
Part No
XRP7618EVB
Category
LED Driver Evaluation Boards
Manufacturer
MaxLinear
Series
Smart Talk?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
8, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
4.2V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
XRP7618
XRP7618EVB PDF Datasheet
XRP7618EVB Compare Parts
  • XRP7618EVB vs XRP7620EVB
  • XRP7618EVB vs XRP7604EVB
  • XRP7618EVB vs XRP7603EVB
  • XRP7618EVB vs XRP6840EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description