XRP7603EVB
XRP7603EVB
Obsolete
Description:  EVAL BOARD FOR XRP7603
Manufacturer:  MaxLinear
Datasheet:   XRP7603EVB Datasheet
History Price: Obsolete
In Stock: 15500
XRP7603EVB Specification
Specification
Part No
XRP7603EVB
Category
LED Driver Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
500mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
4.5V ~ 29V
Supplied Contents
Board(s)
Utilized IC / Part
XRP7603
XRP7603EVB PDF Datasheet
XRP7603EVB Compare Parts
  • XRP7603EVB vs XRP7613EVB
  • XRP7603EVB vs XRP7620EVB
  • XRP7603EVB vs XRP7604EVB
  • XRP7603EVB vs XRP6840EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé