☰
XRP6275EVB
XRP6275EVB
Obsolete
Description:  EVAL BOARD FOR XRP6275
Manufacturer:  MaxLinear
Datasheet:   XRP6275EVB Datasheet
History Price: $18.81
In Stock: 17150
XRP6275EVB Specification
Specification
Part No
XRP6275EVB
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1V
Current - Output
3A
Voltage - Input
1.045V ~ 2.625V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
XRP6275
XRP6275EVB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!