Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ MaxLinear XRD87L85SEVAL
XRD87L85SEVAL
Obsolete
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVAL BOARD FOR XRD87L85
Manufacturer:
MaxLinear
Datasheet:
XRD87L85SEVAL Datasheet
History Price: Obsolete
In Stock: 43580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XRD87L85SEVAL Specification
Specification
Part No
XRD87L85SEVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
8
Sampling Rate (Per Second)
10M
Data Interface
Parallel
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
XRD87L85
Supplied Contents
Board(s)
XRD87L85SEVAL PDF Datasheet
XRD87L85SEVAL Datasheet
Click and Download: XRD87L85SEVAL Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B