☰
XRD8799EVAL
XRD8799EVAL
Obsolete
Description:  EVAL BOARD FOR XRD8799
Manufacturer:  MaxLinear
Datasheet:   XRD8799EVAL Datasheet
History Price: Obsolete
In Stock: 9680
XRD8799EVAL Specification
Specification
Part No
XRD8799EVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
10
Sampling Rate (Per Second)
2M
Data Interface
Parallel
Input Range
盫REF
Power (Typ) @ Conditions
-
Utilized IC / Part
XRD8799
Supplied Contents
Board(s)
XRD8799EVAL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description