☰
XR8052ASO8EVB
XR8052ASO8EVB
Obsolete
Description:  EVAL BOARD RAIL-TO-RAIL AMP DUAL
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 880
XR8052ASO8EVB Specification
Specification
Part No
XR8052ASO8EVB
Category
Op Amp Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
Voltage Feedback
Output Type
Rail-to-Rail
Slew Rate
190V/?s
Voltage - Supply, Single/Dual
65 MHz
Board Type
100 mA
Supplied Contents
2.6 mA
Utilized IC / Part
2.7V ~ 12.6V, ?.35V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
XR8052
XR8052ASO8EVB PDF Datasheet
XR8052ASO8EVB Compare Parts
  • XR8052ASO8EVB vs XR8054ASO14EVB
  • XR8052ASO8EVB vs XR8052AMP8EVB
  • XR8052ASO8EVB vs XR8051AST5EVB
  • XR8052ASO8EVB vs XR8051ASO8EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!