Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ MaxLinear XR75100EVB
XR75100EVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD
Manufacturer:
MaxLinear
Datasheet:
XR75100EVB Datasheet
History Price: $37.875
In Stock: 9300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XR75100EVB Specification
Specification
Part No
XR75100EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
0.6V ~ 30V
Voltage - Input
20A
Regulator Topology
5.5V ~ 40V
Frequency - Switching
Buck
Board Type
800kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XR75100
XR75100EVB PDF Datasheet
XR75100EVB Datasheet
Click and Download: XR75100EVB Datasheet
XR75100EVB Related Parts
XR76117EVB
MaxLinear
EVAL BOARD FOR XR76117
XR76121EVB
MaxLinear
EVAL BOARD FOR XR76121
XR76201EVB
MaxLinear
EVAL BOARD XR76201 1.5A 40V COT
XR76203EVB
MaxLinear
EVAL BOARD XR76203 3A 40V COT
XR76203EVB-Q
MaxLinear
EVAL BOARD FOR XR76203-Q
XR76205EVB
MaxLinear
EVAL BOARD XR76205 5A 40V COT
XR76205EVB-Q
MaxLinear
EVAL BOARD FOR XR76205-Q
XR76208EVB
MaxLinear
EVAL BOARD XR76208 8A 40V COT
XR76208EVB-Q
MaxLinear
EVAL BOARD FOR XR76208
XR77103EVB-A0R5
MaxLinear
EVAL BOARD FOR XR77103-A0R5
XR77103EVB-A1R0
MaxLinear
EVAL BOARD FOR XR77103-A1R0
XR77103EVB-DEMO-1
MaxLinear
KIT EVAL BOARD DEMO XR77103
XR75100EVB Compare Parts
XR75100EVB vs XR77103EVB-DEMO-1
XR75100EVB vs XR77103EVB-A1R0
XR75100EVB vs XR77103EVB-A0R5
XR75100EVB vs XR76208EVB-Q
XR75100EVB vs XR76208EVB
XR75100EVB vs XR76205EVB-Q
XR75100EVB vs XR76205EVB
XR75100EVB vs XR76203EVB-Q
XR75100EVB vs XR76203EVB
XR75100EVB vs XR76201EVB
XR75100EVB vs XR76121EVB
XR75100EVB vs XR76117EVB
XR75100EVB vs XR79206EVB
XR75100EVB vs XR79203EVB
XR75100EVB vs XR79120EVB
XR75100EVB vs XR79115EVB
XR75100EVB vs XR79110EVB
XR75100EVB vs XR79106EVB
XR75100EVB vs XR79103EVB
XR75100EVB vs XR77129EVB-DEMO-1-KITA
XR75100EVB vs XR77129EVB-DEMO-1
XR75100EVB vs XR77128EVB-DEMO-1
XR75100EVB vs XR77103-MOCA-EVK-1
XR75100EVB vs XR77103EVB-DEMO-1-KIT
XR75100EVB vs XR77103ELBTR-G1R2-EVK G.HN
XR75100EVB vs XR76115EVB
XR75100EVB vs XR76112EVB
XR75100EVB vs XR76108EVB
XR75100EVB vs XR71211EVB
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay