☰
XR620AISO8EVB
XR620AISO8EVB
Obsolete
Description:  EVAL BOARD INSTR AMP
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 31360
XR620AISO8EVB Specification
Specification
Part No
XR620AISO8EVB
Category
Op Amp Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Four Channel
Output Type
-
Slew Rate
1.2V/?s
Voltage - Supply, Single/Dual
700 kHz
Board Type
-
Supplied Contents
1.3 mA
Utilized IC / Part
?.3V ~ 18V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
XR620
XR620AISO8EVB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!