☰
SP7653EB
SP7653EB
Obsolete
Description:  EVAL BOARD FOR SP7653
Manufacturer:  MaxLinear
Datasheet:   SP7653EB Datasheet
History Price: Obsolete
In Stock: 4965
SP7653EB Specification
Specification
Part No
SP7653EB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
Power Blox?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
3A
Voltage - Input
12V
Regulator Topology
Buck
Frequency - Switching
1.3MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
SP7653
Power - Output
-
SP7653EB PDF Datasheet
SP7653EB Related Parts
SP7650EB
SP7650EB
MaxLinear
EVAL BOARD FOR SP7650
SP7652EB
SP7652EB
MaxLinear
EVAL BOARD FOR SP7652
SP7655EB
SP7655EB
MaxLinear
EVAL BOARD FOR SP7655
SP7656EB
SP7656EB
MaxLinear
EVAL BOARD FOR SP7656
SP7661EB
SP7661EB
MaxLinear
EVAL BOARD FOR SP7661
SP7662EB
SP7662EB
MaxLinear
EVAL BOARD FOR SP7662
SP7653EB Compare Parts
  • SP7653EB vs SP7661EB
  • SP7653EB vs SP7656EB
  • SP7653EB vs SP7655EB
  • SP7653EB vs SP7652EB
  • SP7653EB vs SP7650EB
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!