☰
SP6682EB
SP6682EB
Obsolete
Description:  EVAL BOARD FOR SP6682
Manufacturer:  MaxLinear
Datasheet:   SP6682EB Datasheet
History Price: Obsolete
In Stock: 43460
SP6682EB Specification
Specification
Part No
SP6682EB
Category
LED Driver Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
SP6682
SP6682EB Related Parts
SP6137LEDEB
SP6137LEDEB
MaxLinear
EVAL BOARD FOR SP6137LED
SP6648LEDEB
SP6648LEDEB
MaxLinear
EVAL BOARD FOR SP6648LED
SP6683UEB
SP6683UEB
MaxLinear
EVAL BOARD FOR SP6683
SP6685EB
SP6685EB
MaxLinear
EVAL BOARD FOR SP6685
SP6686EB
SP6686EB
MaxLinear
EVAL BOARD FOR SP6686
SP6699EB
SP6699EB
MaxLinear
EVAL BOARD FOR SP6699
SP6887EB
SP6887EB
MaxLinear
EVAL BOARD FOR SP6887
SP6682EB Compare Parts
  • SP6682EB vs SP6699EB
  • SP6682EB vs SP6686EB
  • SP6682EB vs SP6685EB
  • SP6682EB vs SP6683UEB
  • SP6682EB vs SP6648LEDEB
  • SP6682EB vs SP6137LEDEB
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!