☰
SP510EEF-0A-EB
SP510EEF-0A-EB
Obsolete
Description:  EVAL BOARD SP510EEF
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 9930
SP510EEF-0A-EB Specification
Specification
Part No
SP510EEF-0A-EB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, RS-232, RS-449 EIA-530(A), X.21
Embedded
No
Utilized IC / Part
SP510
Primary Attributes
-
Supplied Contents
Board(s)
SP510EEF-0A-EB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.