☰
MXL7204EVB
MXL7204EVB
Obsolete
Description:  EVAL BRD FOR MXL7204
Manufacturer:  MaxLinear
Datasheet:   MXL7204EVB Datasheet
History Price: Obsolete
In Stock: 11835
MXL7204EVB Specification
Specification
Part No
MXL7204EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
3.3V, 1.8V
Current - Output
4A, 4A
Voltage - Input
4.5V ~ 20V
Regulator Topology
Buck
Frequency - Switching
780kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MXL7204
Power - Output
-
MXL7204EVB PDF Datasheet
MXL7204EVB Related Parts
MXL7704-A-EVB
MXL7704-A-EVB
MaxLinear
MXL7704-A EVALUATION BOARD
MXL7213-EVK-1
MXL7213-EVK-1
MaxLinear
EVAL KIT FOR MXL7213-AYA
MXL7213-EVK-3
MXL7213-EVK-3
MaxLinear
EVAL KIT FOR MXL7213-ABA
MXL7218-EVK-1
MXL7218-EVK-1
MaxLinear
EVAL BOARD MXL7218 DUAL OUT
MXL7218-EVK-2
MXL7218-EVK-2
MaxLinear
EVAL BOARD MXL7218 MULTIPHASE
MXL7225-1-EVK-1
MXL7225-1-EVK-1
MaxLinear
EVAL BOARD MXL7225-1 DUAL OUT
MXL7225-1-EVK-2
MXL7225-1-EVK-2
MaxLinear
EVAL BOARD MXL7225-1 MULTIPHASE
MXL7225-EVK-1
MXL7225-EVK-1
MaxLinear
EVAL BOARD MXL7225 DUAL OUT
MXL7225-EVK-2
MXL7225-EVK-2
MaxLinear
EVAL BOARD MXL7225 MULTIPHASE
MXL7704-B-EVB
MXL7704-B-EVB
MaxLinear
EVALUATION BOARD MXL7704-B
MXL7704-B-EVB1
MXL7704-B-EVB1
MaxLinear
DEMOBOARD WITH BLANK MXL7704-B W
MXL7704-B-EVB2
MXL7704-B-EVB2
MaxLinear
DEMOBOARD WITHOUT MXL7704-B DEVI
MXL7204EVB Compare Parts
  • MXL7204EVB vs MXL7704-B-EVB2
  • MXL7204EVB vs MXL7704-B-EVB1
  • MXL7204EVB vs MXL7704-B-EVB
  • MXL7204EVB vs MXL7225-EVK-2
  • MXL7204EVB vs MXL7225-EVK-1
  • MXL7204EVB vs MXL7225-1-EVK-2
  • MXL7204EVB vs MXL7225-1-EVK-1
  • MXL7204EVB vs MXL7218-EVK-2
  • MXL7204EVB vs MXL7218-EVK-1
  • MXL7204EVB vs MXL7213-EVK-3
  • MXL7204EVB vs MXL7213-EVK-1
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)