Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ MaxLinear CLC1005ISO8EVB
CLC1005ISO8EVB
Obsolete
Op Amp Evaluation Boards
Description:
EVAL BOARD RAIL-TO-RAIL AMP SING
Manufacturer:
MaxLinear
Datasheet:
CLC1005ISO8EVB Datasheet
History Price: Obsolete
In Stock: 32170
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CLC1005ISO8EVB Specification
Specification
Part No
CLC1005ISO8EVB
Category
Op Amp Evaluation Boards
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Voltage Feedback
Output Type
Rail-to-Rail
Slew Rate
145V/?s
Voltage - Supply, Single/Dual
260 MHz
Board Type
55 mA
Supplied Contents
4.2 mA
Utilized IC / Part
2.5V ~ 5.5V, ?.25V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
CLC1005
CLC1005ISO8EVB PDF Datasheet
CLC1005ISO8EVB Datasheet
Click and Download: CLC1005ISO8EVB Datasheet
CLC1005ISO8EVB Related Parts
CLC730116
Texas Instruments
EVAL BOARD OPAMP FOR SOT23-6
CLC730132/NOPB
Texas Instruments
EVAL BOARD FOR THE LMH6560MT
CLC730136/NOPB
Texas Instruments
EVAL BOARD SNGL HI-SPEED BUFFER
CLC730145/NOPB
Texas Instruments
EVAL BOARD FOR THE LMH6560MA
CLC730216/NOPB
Texas Instruments
EVAL BOARD SNGL HI-SPEED OPAMP
CLC730231/NOPB
Texas Instruments
EVAL BOARD QUAD HS OPAMP SOIC
CLC1001ISO8EVB
MaxLinear
EVAL BOARD SINGLE ULTRA-LOW NOIS
CLC1001IST6EVB
MaxLinear
EVAL BOARD SINGLE ULTRA-LOW NOIS
CLC1003ISO8EVB
MaxLinear
EVAL BOARD SINGLE LOW DISTORTION
CLC1003IST5EVB
MaxLinear
EVAL BOARD SINGLE LOW DISTORTION
CLC1005IST5EVB
MaxLinear
EVAL BOARD RAIL-TO-RAIL AMP SING
CLC1006ISO8EVB
MaxLinear
EVAL BOARD VFB SINGLE, 500MHZ
CLC1005ISO8EVB Compare Parts
CLC1005ISO8EVB vs CLC730216/NOPB
CLC1005ISO8EVB vs CLC730145/NOPB
CLC1005ISO8EVB vs CLC730136/NOPB
CLC1005ISO8EVB vs CLC730132/NOPB
CLC1005ISO8EVB vs CLC730116
CLC1005ISO8EVB vs CLC730245/NOPB
CLC1005ISO8EVB vs CLC730227
CLC1005ISO8EVB vs CLC730131
CLC1005ISO8EVB vs CLC730123
CLC1005ISO8EVB vs CLC730121/NOPB
CLC1005ISO8EVB vs CLC730114
CLC1005ISO8EVB vs CLC730060
CLC1005ISO8EVB vs CLC730045
CLC1005ISO8EVB vs CLC730036
CLC1005ISO8EVB vs CLC730033
CLC1005ISO8EVB vs CLC730031/NOPB
CLC1005ISO8EVB vs CLC730027
CLC1005ISO8EVB vs CLC5526PCASM
CLC1005ISO8EVB vs CLC5509PCASM
CLC1005ISO8EVB vs CLC5506PCASM
CLC1005ISO8EVB vs CLC4601ISO14EVB
CLC1005ISO8EVB vs CLC4011ITP14EVB
CLC1005ISO8EVB vs CLC4011ISO14EVB
CLC1005ISO8EVB vs CLC4007ITP14EVB
CLC1005ISO8EVB vs CLC4007ISO14EVB
CLC1005ISO8EVB vs CLC4000ISO14EVB
CLC1005ISO8EVB vs CLC3601ISO14EVB
CLC1005ISO8EVB vs CLC2605ISO8EVB
CLC1005ISO8EVB vs CLC2059ISO8EVB
CLC1005ISO8EVB vs CLC2058ISO8EVB
CLC1005ISO8EVB vs CLC2050ISO8EVB
CLC1005ISO8EVB vs CLC2023ISO8EVB
CLC1005ISO8EVB vs CLC2023IMP8EVB
CLC1005ISO8EVB vs CLC2011ISO8EVB
CLC1005ISO8EVB vs CLC2011IMP8EVB
CLC1005ISO8EVB vs CLC2010ISO8EVB
CLC1005ISO8EVB vs CLC2009ISO8EVB
CLC1005ISO8EVB vs CLC2008ISO8EVB
CLC1005ISO8EVB vs CLC2007ISO8EVB
CLC1005ISO8EVB vs CLC2007IMP8EVB
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet