☰
MAX9987EVKIT
MAX9987EVKIT
Obsolete
Description:  EVAL KIT FOR MAX9987
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 49810
MAX9987EVKIT Specification
Specification
Part No
MAX9987EVKIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
LO Buffer/Splitter
For Use With/Related Products
700MHz ~ 1.1GHz
Supplied Contents
MAX9987
Type
Board(s)
MAX9987EVKIT PDF Datasheet
MAX9987EVKIT Related Parts
MAX11008EVKIT+
MAX11008EVKIT+
Maxim Integrated
KIT EVAL FOR MAX11008 BIAS CTLR
MAX11947EVKIT#
MAX11947EVKIT#
Maxim Integrated
4 CHANNEL AISG 3.0 COMPLIANT MOD
MAX1472EVKIT-315
MAX1472EVKIT-315
Maxim Integrated
EVAL KIT MAX1472
MAX1473EVKIT-315
MAX1473EVKIT-315
Maxim Integrated
EVAL KIT MAX1473
MAX1473EVKIT-433
MAX1473EVKIT-433
Maxim Integrated
EVAL KIT MAX1473
MAX2015EVKIT
MAX2015EVKIT
Maxim Integrated
EVAL KIT FOR MAX2015
MAX2016EVKIT
MAX2016EVKIT
Maxim Integrated
EVAL KIT FOR MAX2016
MAX2021EVKIT
MAX2021EVKIT
Maxim Integrated
EVAL KIT FOR MAX2021
MAX2112EVKIT+
MAX2112EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2112
MAX2150EVKIT+
MAX2150EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2150 MODULATOR
MAX2204EVKIT+
MAX2204EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2204
MAX2235EVKIT+
MAX2235EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2235
MAX9987EVKIT Compare Parts
  • MAX9987EVKIT vs MAX9930EVKIT+
  • MAX9987EVKIT vs MAX7044EVKIT-433
  • MAX9987EVKIT vs MAX7044EVKIT-315
  • MAX9987EVKIT vs MAX7036EVKIT-433+
  • MAX9987EVKIT vs MAX7036EVKIT-315+
  • MAX9987EVKIT vs MAX7032EVSYS-315
  • MAX9987EVKIT vs MAX7032EVKIT-433
  • MAX9987EVKIT vs MAX7032EVKIT-315
  • MAX9987EVKIT vs MAX41464EVKIT-868
  • MAX9987EVKIT vs MAX41461EVKIT-315
  • MAX9987EVKIT vs MAX3543EVKIT+
  • MAX9987EVKIT vs MAX2838EVKIT+
  • MAX9987EVKIT vs MAX2837EVKIT+
  • MAX9987EVKIT vs MAX2830EVKIT+
  • MAX9987EVKIT vs MAX2829EVKIT+
  • MAX9987EVKIT vs MAX2769EVKIT+
  • MAX9987EVKIT vs MAX2754EVKIT+
  • MAX9987EVKIT vs MAX2690EVKIT
  • MAX9987EVKIT vs MAX2682EVKIT
  • MAX9987EVKIT vs MAX2681EVKIT
  • MAX9987EVKIT vs MAX2674EVKIT+
  • MAX9987EVKIT vs MAX2671EVKIT
  • MAX9987EVKIT vs MAX2659EVKIT+
  • MAX9987EVKIT vs MAX2644EVKIT+
  • MAX9987EVKIT vs MAX2641EVKIT
  • MAX9987EVKIT vs MAX2640EVKIT
  • MAX9987EVKIT vs MAX2634EVKIT+
  • MAX9987EVKIT vs MAX2623EVKIT
  • MAX9987EVKIT vs MAX2606EVKIT
  • MAX9987EVKIT vs MAX2470EVKIT
  • MAX9987EVKIT vs MAX2235EVKIT+
  • MAX9987EVKIT vs MAX2204EVKIT+
  • MAX9987EVKIT vs MAX2150EVKIT+
  • MAX9987EVKIT vs MAX2112EVKIT+
  • MAX9987EVKIT vs MAX2021EVKIT
  • MAX9987EVKIT vs MAX2016EVKIT
  • MAX9987EVKIT vs MAX2015EVKIT
  • MAX9987EVKIT vs MAX1473EVKIT-433
  • MAX9987EVKIT vs MAX1473EVKIT-315
  • MAX9987EVKIT vs MAX1472EVKIT-315
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious