☰
MAX98304EVKIT+
MAX98304EVKIT+
Active
Description:  KIT EVAL FOR MAX98304
Manufacturer:  Maxim Integrated
History Price: $82.71
In Stock: 42880
MAX98304EVKIT+ Specification
Specification
Part No
MAX98304EVKIT+
Category
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
3.2W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
MAX98304
Supplied Contents
Board(s)
MAX98304EVKIT+ PDF Datasheet
MAX98304EVKIT+ Related Parts
MAX13331EVKIT+
MAX13331EVKIT+
Maxim Integrated
EVAL KIT FOR MAX13331
MAX4410EVKIT
MAX4410EVKIT
Maxim Integrated
KIT EVALUATION FOR MAX4410
MAX97001EVKIT+
MAX97001EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX97001
MAX9713EVKIT+
MAX9713EVKIT+
Maxim Integrated
EVAL KIT PCB FOR MAX9713
MAX9716EVKIT
MAX9716EVKIT
Maxim Integrated
EVAL KIT FOR MAX9716
MAX97200AEVKIT+
MAX97200AEVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX97200
MAX97220AEVKIT+
MAX97220AEVKIT+
Maxim Integrated
EVAL KIT
MAX9730EVKIT+
MAX9730EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9730
MAX9736AEVKIT+
MAX9736AEVKIT+
Maxim Integrated
KIT EVAL FOR MAX9736A
MAX9737EVKIT+
MAX9737EVKIT+
Maxim Integrated
KIT EVAL FOR MAX9737
MAX9768EVKIT+
MAX9768EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9768
MAX9788EVKIT+
MAX9788EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9788
MAX98304EVKIT+ Description
The Maxim Integrated MAX98304EVKIT+ is an evaluation kit designed to facilitate the development and testing of the MAX98304, a high-performance Class D audio amplifier. This evaluation kit provides engineers and developers with a comprehensive platform to evaluate the amplifier%27s features, performance, and capabilities in various audio applications. Below is a detailed overview of the kit, its specifications, and its applications.

## General Description

The MAX98304 is a highly efficient Class D audio amplifier that delivers high-quality audio output while minimizing power consumption. The MAX98304EVKIT+ allows users to easily evaluate the performance of the MAX98304 in a convenient and user-friendly format. The kit includes all necessary components and connections to test the amplifier%27s functionality, making it an ideal tool for audio system designers and engineers.

## Key Features

1. Amplifier Type:
- Class D audio amplifier, known for its high efficiency and low heat generation.

2. Output Power:
- Output Power: Up to 3.2W per channel into an 8Ω load, providing sufficient power for driving small speakers.

3. Supply Voltage:
- Operating Voltage Range: 2.7V to 5.5V, allowing for flexibility in various battery-powered and low-voltage applications.

4. Audio Performance:
- High Signal-to-Noise Ratio (SNR): 100 dB (typical), ensuring clear and high-quality audio output.
- Low Total Harmonic Distortion (THD): 0.1% (typical), providing clean audio reproduction.

5. Integrated Features:
- Integrated charge pump for boosting the supply voltage, enabling higher output power without requiring a higher input voltage.
- Built-in thermal protection and short-circuit protection to enhance reliability and safety.

6. Control Interface:
- I2C interface for digital control, allowing for easy integration with microcontrollers and digital signal processors (DSPs).
- Programmable gain settings, enabling users to adjust the amplifier gain according to their specific application needs.

7. Compact Design:
- The evaluation kit is designed to be compact and easy to use, making it suitable for prototyping and testing in various environments.

## Electrical Specifications

- Output Power: 3.2W per channel into 8Ω
- Supply Voltage Range: 2.7V to 5.5V
- Signal-to-Noise Ratio (SNR): 100 dB (typical)
- Total Harmonic Distortion (THD): 0.1% (typical)
- Gain Settings: Programmable via I2C
- Operating Temperature Range: -40°C to +85°C, suitable for a wide range of applications.

## Applications

The MAX98304EVKIT+ is suitable for a variety of applications, including:

- Portable Audio Devices: Ideal for battery-powered speakers, headphones, and other portable audio equipment.
- Televisions and Monitors: Used in flat-panel TVs and monitors to drive built-in speakers with high-quality audio output.
- Home Audio Systems: Suitable for use in home theater systems and audio amplifiers, providing efficient and powerful audio amplification.
- Consumer Electronics: Employed in various consumer electronics that require high-quality audio output with minimal power consumption.

## Conclusion

The Maxim Integrated MAX98304EVKIT+ is a versatile and powerful evaluation kit that allows engineers and developers to explore the capabilities of the MAX98304 Class D audio amplifier. With its high output power, excellent audio performance, and integrated features, this evaluation kit is an invaluable tool for designing and testing audio applications. Its compact design and user-friendly interface make it suitable for a wide range of applications, from portable devices to home audio systems, ensuring high-quality audio performance in various environments.
MAX98304EVKIT+ Compare Parts
  • MAX98304EVKIT+ vs MAX98400BEVKIT+
  • MAX98304EVKIT+ vs MAX98400AEVKIT+
  • MAX98304EVKIT+ vs MAX98300EVKIT+TDFN
  • MAX98304EVKIT+ vs MAX9788EVKIT+
  • MAX98304EVKIT+ vs MAX9768EVKIT+
  • MAX98304EVKIT+ vs MAX9737EVKIT+
  • MAX98304EVKIT+ vs MAX9736AEVKIT+
  • MAX98304EVKIT+ vs MAX9730EVKIT+
  • MAX98304EVKIT+ vs MAX97220AEVKIT+
  • MAX98304EVKIT+ vs MAX97200AEVKIT+
  • MAX98304EVKIT+ vs MAX9716EVKIT
  • MAX98304EVKIT+ vs MAX9713EVKIT+
  • MAX98304EVKIT+ vs MAX97001EVKIT+
  • MAX98304EVKIT+ vs MAX4410EVKIT
  • MAX98304EVKIT+ vs MAX13331EVKIT+
  • MAX98304EVKIT+ vs MAX98937DEV#
  • MAX98304EVKIT+ vs MAX98928SEVSYS#
  • MAX98304EVKIT+ vs MAX98928DEVS#
  • MAX98304EVKIT+ vs MAX98928DEV#
  • MAX98304EVKIT+ vs MAX98927SDEMBRD#
  • MAX98304EVKIT+ vs MAX98927DEV#
  • MAX98304EVKIT+ vs MAX98926EVSYS#WLP
  • MAX98304EVKIT+ vs MAX98926EVSYS#
  • MAX98304EVKIT+ vs MAX98926EVKIT#
  • MAX98304EVKIT+ vs MAX98926DEV#
  • MAX98304EVKIT+ vs MAX98925EVSYS#
  • MAX98304EVKIT+ vs MAX98925DEV#
  • MAX98304EVKIT+ vs MAX9888EVKIT+
  • MAX98304EVKIT+ vs MAX9879EVKIT+
  • MAX98304EVKIT+ vs MAX9877EVKIT+
  • MAX98304EVKIT+ vs MAX9875EVKIT+
  • MAX98304EVKIT+ vs MAX98740EVSYS#
  • MAX98304EVKIT+ vs MAX98740DEV#
  • MAX98304EVKIT+ vs MAX98731EVKIT#
  • MAX98304EVKIT+ vs MAX98721EVSYS#
  • MAX98304EVKIT+ vs MAX98721DEV#
  • MAX98304EVKIT+ vs MAX98708FDEV#
  • MAX98304EVKIT+ vs MAX98708EVSYS#
  • MAX98304EVKIT+ vs MAX98708DEV#
  • MAX98304EVKIT+ vs MAX98708BESYS#
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.