☰
MAX9722AEVKIT
MAX9722AEVKIT
Active
Description:  KIT EVAL FOR MAX9722A/B
Manufacturer:  Maxim Integrated
History Price: $71.6
In Stock: 27540
MAX9722AEVKIT Specification
Specification
Part No
MAX9722AEVKIT
Category
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Series
DirectDrive?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
130mW x 2 @ 32Ohm
Voltage - Supply
2.4V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
MAX9722A
Supplied Contents
Board(s)
MAX9722AEVKIT Related Parts
MAX13331EVKIT+
MAX13331EVKIT+
Maxim Integrated
EVAL KIT FOR MAX13331
MAX4410EVKIT
MAX4410EVKIT
Maxim Integrated
KIT EVALUATION FOR MAX4410
MAX97001EVKIT+
MAX97001EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX97001
MAX9713EVKIT+
MAX9713EVKIT+
Maxim Integrated
EVAL KIT PCB FOR MAX9713
MAX9716EVKIT
MAX9716EVKIT
Maxim Integrated
EVAL KIT FOR MAX9716
MAX97200AEVKIT+
MAX97200AEVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX97200
MAX97220AEVKIT+
MAX97220AEVKIT+
Maxim Integrated
EVAL KIT
MAX9730EVKIT+
MAX9730EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9730
MAX9736AEVKIT+
MAX9736AEVKIT+
Maxim Integrated
KIT EVAL FOR MAX9736A
MAX9737EVKIT+
MAX9737EVKIT+
Maxim Integrated
KIT EVAL FOR MAX9737
MAX9768EVKIT+
MAX9768EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9768
MAX9788EVKIT+
MAX9788EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9788
MAX9722AEVKIT Compare Parts
  • MAX9722AEVKIT vs MAX98400BEVKIT+
  • MAX9722AEVKIT vs MAX98400AEVKIT+
  • MAX9722AEVKIT vs MAX98304EVKIT+
  • MAX9722AEVKIT vs MAX98300EVKIT+TDFN
  • MAX9722AEVKIT vs MAX9788EVKIT+
  • MAX9722AEVKIT vs MAX9768EVKIT+
  • MAX9722AEVKIT vs MAX9737EVKIT+
  • MAX9722AEVKIT vs MAX9736AEVKIT+
  • MAX9722AEVKIT vs MAX9730EVKIT+
  • MAX9722AEVKIT vs MAX97220AEVKIT+
  • MAX9722AEVKIT vs MAX97200AEVKIT+
  • MAX9722AEVKIT vs MAX9716EVKIT
  • MAX9722AEVKIT vs MAX9713EVKIT+
  • MAX9722AEVKIT vs MAX97001EVKIT+
  • MAX9722AEVKIT vs MAX4410EVKIT
  • MAX9722AEVKIT vs MAX13331EVKIT+
  • MAX9722AEVKIT vs MAX98937DEV#
  • MAX9722AEVKIT vs MAX98928SEVSYS#
  • MAX9722AEVKIT vs MAX98928DEVS#
  • MAX9722AEVKIT vs MAX98928DEV#
  • MAX9722AEVKIT vs MAX98927SDEMBRD#
  • MAX9722AEVKIT vs MAX98927DEV#
  • MAX9722AEVKIT vs MAX98926EVSYS#WLP
  • MAX9722AEVKIT vs MAX98926EVSYS#
  • MAX9722AEVKIT vs MAX98926EVKIT#
  • MAX9722AEVKIT vs MAX98926DEV#
  • MAX9722AEVKIT vs MAX98925EVSYS#
  • MAX9722AEVKIT vs MAX98925DEV#
  • MAX9722AEVKIT vs MAX9888EVKIT+
  • MAX9722AEVKIT vs MAX9879EVKIT+
  • MAX9722AEVKIT vs MAX9877EVKIT+
  • MAX9722AEVKIT vs MAX9875EVKIT+
  • MAX9722AEVKIT vs MAX98740EVSYS#
  • MAX9722AEVKIT vs MAX98740DEV#
  • MAX9722AEVKIT vs MAX98731EVKIT#
  • MAX9722AEVKIT vs MAX98721EVSYS#
  • MAX9722AEVKIT vs MAX98721DEV#
  • MAX9722AEVKIT vs MAX98708FDEV#
  • MAX9722AEVKIT vs MAX98708EVSYS#
  • MAX9722AEVKIT vs MAX98708DEV#
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend