Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX9632EVKIT+
MAX9632EVKIT+
Obsolete
Op Amp Evaluation Boards
Description:
KIT EVAL FOR MAX9632
Manufacturer:
Maxim Integrated
Datasheet:
MAX9632EVKIT+ Datasheet
History Price: Obsolete
In Stock: 17050
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9632EVKIT+ Specification
Specification
Part No
MAX9632EVKIT+
Category
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
30V/?s
Voltage - Supply, Single/Dual
560 ?A
Board Type
3.9 mA
Supplied Contents
4.5V ~ 36V, ?.25V ~ 18V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
MAX9632
Current - Output / Channel
-
MAX9632EVKIT+ PDF Datasheet
MAX9632EVKIT+ Datasheet
Click and Download: MAX9632EVKIT+ Datasheet
MAX9632EVKIT+ Related Parts
MAX3645EEEEVKIT
Maxim Integrated
EVAL KIT MAX3645
MAX3969ETPEVKIT
Maxim Integrated
EV KIT MAX3969
MAX40056EVKIT#
Maxim Integrated
EVAL MAX40056 AMP CURRENT SENSE
MAX40213EVKIT#
Maxim Integrated
TRANSIMPEDANCE AMPLIFIER WITH SE
MAX4173EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX4173
MAX4206EVKIT+
Maxim Integrated
EVAL KIT MAX4206
MAX4208EVKIT+
Maxim Integrated
KIT EVAL FOR MAX4208
MAX4231EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX4231
MAX49925EVKIT#
Maxim Integrated
EVKIT FOR MAX49925
MAX9611EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9611
MAX9613EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9613
MAX9617EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9617
MAX9632EVKIT+ Compare Parts
MAX9632EVKIT+ vs MAX9943EVKIT+
MAX9632EVKIT+ vs MAX9939EVKIT+
MAX9632EVKIT+ vs MAX9938EVKIT+
MAX9632EVKIT+ vs MAX9937EVKIT+
MAX9632EVKIT+ vs MAX9934TEVKIT+
MAX9632EVKIT+ vs MAX9928EVKIT+
MAX9632EVKIT+ vs MAX9922EVKIT+
MAX9632EVKIT+ vs MAX9918EVKIT+
MAX9632EVKIT+ vs MAX9638EVKIT+
MAX9632EVKIT+ vs MAX9636EVKIT+
MAX9632EVKIT+ vs MAX9634EVKIT+
MAX9632EVKIT+ vs MAX9633EVKIT+
MAX9632EVKIT+ vs MAX9617EVKIT+
MAX9632EVKIT+ vs MAX9613EVKIT+
MAX9632EVKIT+ vs MAX9611EVKIT+
MAX9632EVKIT+ vs MAX49925EVKIT#
MAX9632EVKIT+ vs MAX4231EVKIT+
MAX9632EVKIT+ vs MAX4208EVKIT+
MAX9632EVKIT+ vs MAX4206EVKIT+
MAX9632EVKIT+ vs MAX4173EVKIT+
MAX9632EVKIT+ vs MAX40213EVKIT#
MAX9632EVKIT+ vs MAX40056EVKIT#
MAX9632EVKIT+ vs MAX3969ETPEVKIT
MAX9632EVKIT+ vs MAX3645EEEEVKIT
MAX9632EVKIT+ vs MAXREFDES77#
MAX9632EVKIT+ vs MAX9934EVKIT+
MAX9632EVKIT+ vs MAX9928FEUKIT+
MAX9632EVKIT+ vs MAX9911EVKIT+
MAX9632EVKIT+ vs MAX9643EVKIT+
MAX9632EVKIT+ vs MAX9643EVKIT#
MAX9632EVKIT+ vs MAX9626EVKIT+
MAX9632EVKIT+ vs MAX9622EVKIT+
MAX9632EVKIT+ vs MAX9611PMB1#
MAX9632EVKIT+ vs MAX9610EVKIT+
MAX9632EVKIT+ vs MAX49921EVKIT#
MAX9632EVKIT+ vs MAX4477EVKIT#
MAX9632EVKIT+ vs MAX4475EVKIT#
MAX9632EVKIT+ vs MAX4470EVKIT+
MAX9632EVKIT+ vs MAX4450EVKIT
MAX9632EVKIT+ vs MAX44292EVKIT#
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable