Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Maxim Integrated MAX9062EVKIT+
MAX9062EVKIT+
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
KIT EVAL FOR MAX9062
Manufacturer:
Maxim Integrated
Datasheet:
MAX9062EVKIT+ Datasheet
History Price: Obsolete
In Stock: 30510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9062EVKIT+ Specification
Specification
Part No
MAX9062EVKIT+
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Function
Comparator, Single
Embedded
No
Utilized IC / Part
MAX9062
Primary Attributes
0.2V Internal Voltage Reference
Supplied Contents
Board(s)
MAX9062EVKIT+ PDF Datasheet
MAX9062EVKIT+ Datasheet
Click and Download: MAX9062EVKIT+ Datasheet
MAX9062EVKIT+ Related Parts
MAX11800TEVS+
Maxim Integrated
KIT EVAL TOUCH SCREEN
MAX11801TEVS+
Maxim Integrated
KIT EVAL TOUCH SCREEN
MAX11811TEVS+
Maxim Integrated
EVAL KIT FOR MAX11811
MAX1258EVKIT
Maxim Integrated
EVAL BOARD FOR MAX1258
MAX13047EEVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX13047
MAX13485EEVKIT+
Maxim Integrated
EVAL BOARD FOR MAX13485E
MAX14502EVKIT+
Maxim Integrated
EVAL KIT FOR MAX14502
MAX1452EVKIT-NS+
Maxim Integrated
KIT EVAL MAX1452-NS
MAX1455EVKIT-NS
Maxim Integrated
EVAL KIT FOR MAX1455
MAX1464EVKIT
Maxim Integrated
EVAL BOARD FOR MAX1464
MAX14906EVKIT#
Maxim Integrated
EVAL BOARD FOR MAX14906
MAX14915EVKIT#
Maxim Integrated
EVAL MAX14915 OCTAL HIGH SIDE SW
MAX9062EVKIT+ Compare Parts
MAX9062EVKIT+ vs MAXM22510EVKIT#
MAX9062EVKIT+ vs MAXFILTERBRD+
MAX9062EVKIT+ vs MAX9926UEVKIT+
MAX9062EVKIT+ vs MAX9924UEVKIT+
MAX9062EVKIT+ vs MAX9892EVKIT+
MAX9062EVKIT+ vs MAX9867EVKIT+
MAX9062EVKIT+ vs MAX9860EVKIT+
MAX9062EVKIT+ vs MAX9814EVKIT+
MAX9062EVKIT+ vs MAX9694EVKIT+
MAX9062EVKIT+ vs MAX9660EVKIT+
MAX9062EVKIT+ vs MAX9601EVKIT+
MAX9062EVKIT+ vs MAX9526EVKIT+
MAX9062EVKIT+ vs MAX9286S32V234
MAX9062EVKIT+ vs MAX9268EVKIT+
MAX9062EVKIT+ vs MAX9260EVKIT+
MAX9062EVKIT+ vs MAX9259EVKIT+
MAX9062EVKIT+ vs MAX9247EVKIT+
MAX9062EVKIT+ vs MAX9217EVKIT+
MAX9062EVKIT+ vs MAX9064EVKIT+
MAX9062EVKIT+ vs MAX9061EVKIT+
MAX9062EVKIT+ vs MAX9060EVKIT+
MAX9062EVKIT+ vs MAX8934AEVKIT+
MAX9062EVKIT+ vs MAX8895EVKIT+
MAX9062EVKIT+ vs MAX8845ZEVKIT+
MAX9062EVKIT+ vs MAX8844ZEVKIT+
MAX9062EVKIT+ vs MAX8601EVKIT
MAX9062EVKIT+ vs MAX8521EVKIT
MAX9062EVKIT+ vs MAX77860EVKIT#
MAX9062EVKIT+ vs MAX77654EVKIT#
MAX9062EVKIT+ vs MAX7474EVKIT+
MAX9062EVKIT+ vs MAX7456EVKIT+
MAX9062EVKIT+ vs MAX7358EVKIT+
MAX9062EVKIT+ vs MAX6651EVKIT
MAX9062EVKIT+ vs MAX6495EVKIT+
MAX9062EVKIT+ vs MAX6226EVKIT#
MAX9062EVKIT+ vs MAX5976BEVKIT+
MAX9062EVKIT+ vs MAX5975AETE+
MAX9062EVKIT+ vs MAX5969BEVKIT+
MAX9062EVKIT+ vs MAX5422EVKIT+
MAX9062EVKIT+ vs MAX5417LEVCMODU
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci