☰
MAX6683EVKIT
MAX6683EVKIT
Obsolete
Description:  EVAL KIT FOR MAX6683
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37220
MAX6683EVKIT Specification
Specification
Part No
MAX6683EVKIT
Category
Sensor Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-40癈 ~ 125癈
Interface
I2C, SMBus
Sensitivity
?癈
Voltage - Supply
2.7V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
MAX6683
MAX6683EVKIT PDF Datasheet
MAX6683EVKIT Related Parts
MAX6581EVKIT+
MAX6581EVKIT+
Maxim Integrated
EVAL KIT FOR MAX6581
MAX6639EVKIT+
MAX6639EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX6639/F
MAX86140EVSYS#
MAX86140EVSYS#
Maxim Integrated
EVAL MAX86140 OXIMETER/HEARTRATE
MAX-ECG-MONITOR
MAX-ECG-MONITOR
Maxim Integrated
EVAL HEART RATE/ECG W/MAX30003
MAX-HEALTH-BAND
MAX-HEALTH-BAND
Maxim Integrated
EVAL HEART/VITALS MAX86140+20303
MAX13366EVKIT#
MAX13366EVKIT#
Maxim Integrated
EVALUATION KIT MAX13366
MAX1441EVSYS+
MAX1441EVSYS+
Maxim Integrated
EVAL SYSTEM FOR MAX1441
MAX1617AEVKIT
MAX1617AEVKIT
Maxim Integrated
EVAL KIT MAX1617A (REMOTE/LOCAL
MAX1668EVKIT
MAX1668EVKIT
Maxim Integrated
EVAL BOARD FOR MAX1668
MAX1668EVSYS
MAX1668EVSYS
Maxim Integrated
EVALUATION SYSTEM MAX1668
MAX25205EVKIT#
MAX25205EVKIT#
Maxim Integrated
EVAL KIT FOR MAX25205
MAX25405EVKIT#
MAX25405EVKIT#
Maxim Integrated
EVALUATION KIT FOR GESTURE RECOG
MAX6683EVKIT Compare Parts
  • MAX6683EVKIT vs MAX-ECG-MONITOR
  • MAX6683EVKIT vs MAX86140EVSYS#
  • MAX6683EVKIT vs MAX6639EVKIT+
  • MAX6683EVKIT vs MAX6581EVKIT+
  • MAX6683EVKIT vs MAXWSNENV#
  • MAX6683EVKIT vs MAXREFDES88#
  • MAX6683EVKIT vs MAXREFDES82#
  • MAX6683EVKIT vs MAXREFDES27#
  • MAX6683EVKIT vs MAXREFDES26#
  • MAX6683EVKIT vs MAXREFDES23#
  • MAX6683EVKIT vs MAXREFDES174#
  • MAX6683EVKIT vs MAXREFDES173#
  • MAX6683EVKIT vs MAXREFDES171#
  • MAX6683EVKIT vs MAXREFDES163#
  • MAX6683EVKIT vs MAXREFDES16#
  • MAX6683EVKIT vs MAXREFDES131#
  • MAX6683EVKIT vs MAXREFDES117#
  • MAX6683EVKIT vs MAXREFDES104#
  • MAX6683EVKIT vs MAXREFDES103#
  • MAX6683EVKIT vs MAXREFDES101#
  • MAX6683EVKIT vs MAXREFDES100#
  • MAX6683EVKIT vs MAXQ7667EVKIT-1#
  • MAX6683EVKIT vs MAXQ7667EVKIT+
  • MAX6683EVKIT vs MAXCAMOV10640#
  • MAX6683EVKIT vs MAXCAMOV10635#
  • MAX6683EVKIT vs MAXCAM10640EVKIT#
  • MAX6683EVKIT vs MAXCAM10635EVKIT#
  • MAX6683EVKIT vs MAX9635EVKIT+
  • MAX6683EVKIT vs MAX9635EVKIT
  • MAX6683EVKIT vs MAX86916EVSYS#
  • MAX6683EVKIT vs MAX86907EVSYS#
  • MAX6683EVKIT vs MAX86907BEVSYS#
  • MAX6683EVKIT vs MAX86902EVSYS#
  • MAX6683EVKIT vs MAX86900EVSYS#
  • MAX6683EVKIT vs MAX86900AEVSYS#
  • MAX6683EVKIT vs MAX86176EVSYS#
  • MAX6683EVKIT vs MAX86176EVKIT#
  • MAX6683EVKIT vs MAX86171EVSYS#
  • MAX6683EVKIT vs MAX86171DEMBD#
  • MAX6683EVKIT vs MAX86160EVSYS#
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much