☰
MAX5312EVKIT+
MAX5312EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX5312
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 43630
MAX5312EVKIT+ Specification
Specification
Part No
MAX5312EVKIT+
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
1
Number of Bits
12
Sampling Rate (Per Second)
-
Data Interface
Serial
DAC Type
10 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
MAX5312
MAX5312EVKIT+ PDF Datasheet
MAX5312EVKIT+ Related Parts
MAX5134EVKIT+
MAX5134EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5134
MAX5216EVKIT+
MAX5216EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5214/MAX5216
MAX5258EVKIT+
MAX5258EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5258
MAX5550EVKIT+
MAX5550EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5550
MAX19681EVKIT+
MAX19681EVKIT+
Maxim Integrated
EVAL KIT MAX19681 (12-BIT, 1.5GS
MAX19692EVKIT
MAX19692EVKIT
Maxim Integrated
EVAL KIT MAX19692 (12-BIT, 2.3GS
MAX19693EVKIT
MAX19693EVKIT
Maxim Integrated
EVAL KIT MAX19693 (12-BIT, 4.0GS
MAX5110EVKIT+
MAX5110EVKIT+
Maxim Integrated
EVAL KIT MAX5110 (9-CHANNEL, 14-
MAX5113EVKIT#
MAX5113EVKIT#
Maxim Integrated
KIT EVAL FOR MAX5113
MAX5116EVKIT+
MAX5116EVKIT+
Maxim Integrated
KIT EVAL FOR MAX5116 MAX5109
MAX5138EVKIT+
MAX5138EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX5138
MAX5183EVKIT
MAX5183EVKIT
Maxim Integrated
EVALUATION KIT FOR THE MAX5180,
MAX5312EVKIT+ Compare Parts
  • MAX5312EVKIT+ vs MAX5258EVKIT+
  • MAX5312EVKIT+ vs MAX5216EVKIT+
  • MAX5312EVKIT+ vs MAX5134EVKIT+
  • MAX5312EVKIT+ vs MAX5X05EVKIT#
  • MAX5312EVKIT+ vs MAX5X02EVKIT#
  • MAX5312EVKIT+ vs MAX5898EVCMOD2
  • MAX5312EVKIT+ vs MAX5895EVKIT
  • MAX5312EVKIT+ vs MAX5891EVKIT#
  • MAX5312EVKIT+ vs MAX5891EVKIT
  • MAX5312EVKIT+ vs MAX5890EVKIT#
  • MAX5312EVKIT+ vs MAX5889EVKIT#
  • MAX5312EVKIT+ vs MAX5888EVKIT-DRV
  • MAX5312EVKIT+ vs MAX5888EVKIT
  • MAX5312EVKIT+ vs MAX5886EVKIT#
  • MAX5312EVKIT+ vs MAX5886EVKIT
  • MAX5312EVKIT+ vs MAX5885EVKIT
  • MAX5312EVKIT+ vs MAX5882EVKIT+
  • MAX5312EVKIT+ vs MAX5881EVKIT+
  • MAX5312EVKIT+ vs MAX5879EVKIT#
  • MAX5312EVKIT+ vs MAX5878EVKIT
  • MAX5312EVKIT+ vs MAX5877EVKIT#
  • MAX5312EVKIT+ vs MAX5876EVKIT+
  • MAX5312EVKIT+ vs MAX5875EVKIT
  • MAX5312EVKIT+ vs MAX5874EVKIT
  • MAX5312EVKIT+ vs MAX5873EVKIT
  • MAX5312EVKIT+ vs MAX5871EVKIT#W
  • MAX5312EVKIT+ vs MAX5871EVKIT#
  • MAX5312EVKIT+ vs MAX5870EVKIT#
  • MAX5312EVKIT+ vs MAX5869EVKIT#
  • MAX5312EVKIT+ vs MAX5868EVKIT#
  • MAX5312EVKIT+ vs MAX5865EVKIT
  • MAX5312EVKIT+ vs MAX5862EVKIT#
  • MAX5312EVKIT+ vs MAX5858AEVKIT
  • MAX5312EVKIT+ vs MAX5857EVKIT#
  • MAX5312EVKIT+ vs MAX5855EVKIT#
  • MAX5312EVKIT+ vs MAX5854EVKIT
  • MAX5312EVKIT+ vs MAX5852EVKIT
  • MAX5312EVKIT+ vs MAX5850EVKIT#
  • MAX5312EVKIT+ vs MAX5825PMB1#
  • MAX5312EVKIT+ vs MAX5825AEVKIT#
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much