☰
MAX4411EVKIT
MAX4411EVKIT
Obsolete
Description:  EVAL KIT FOR MAX4411
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3615
MAX4411EVKIT Specification
Specification
Part No
MAX4411EVKIT
Category
Audio Amplifier Evaluation Boards
Manufacturer
Maxim Integrated
Series
DirectDrive?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
Voltage - Supply
1.8V ~ 3.6V
Board Type
Fully Populated
Utilized IC / Part
MAX4411
Supplied Contents
Board(s)
MAX4411EVKIT PDF Datasheet
MAX4411EVKIT Related Parts
MAX13331EVKIT+
MAX13331EVKIT+
Maxim Integrated
EVAL KIT FOR MAX13331
MAX4410EVKIT
MAX4410EVKIT
Maxim Integrated
KIT EVALUATION FOR MAX4410
MAX97001EVKIT+
MAX97001EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX97001
MAX9713EVKIT+
MAX9713EVKIT+
Maxim Integrated
EVAL KIT PCB FOR MAX9713
MAX9716EVKIT
MAX9716EVKIT
Maxim Integrated
EVAL KIT FOR MAX9716
MAX97200AEVKIT+
MAX97200AEVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX97200
MAX97220AEVKIT+
MAX97220AEVKIT+
Maxim Integrated
EVAL KIT
MAX9730EVKIT+
MAX9730EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9730
MAX9736AEVKIT+
MAX9736AEVKIT+
Maxim Integrated
KIT EVAL FOR MAX9736A
MAX9737EVKIT+
MAX9737EVKIT+
Maxim Integrated
KIT EVAL FOR MAX9737
MAX9768EVKIT+
MAX9768EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9768
MAX9788EVKIT+
MAX9788EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX9788
MAX4411EVKIT Compare Parts
  • MAX4411EVKIT vs MAX98400BEVKIT+
  • MAX4411EVKIT vs MAX98400AEVKIT+
  • MAX4411EVKIT vs MAX98304EVKIT+
  • MAX4411EVKIT vs MAX98300EVKIT+TDFN
  • MAX4411EVKIT vs MAX9788EVKIT+
  • MAX4411EVKIT vs MAX9768EVKIT+
  • MAX4411EVKIT vs MAX9737EVKIT+
  • MAX4411EVKIT vs MAX9736AEVKIT+
  • MAX4411EVKIT vs MAX9730EVKIT+
  • MAX4411EVKIT vs MAX97220AEVKIT+
  • MAX4411EVKIT vs MAX97200AEVKIT+
  • MAX4411EVKIT vs MAX9716EVKIT
  • MAX4411EVKIT vs MAX9713EVKIT+
  • MAX4411EVKIT vs MAX97001EVKIT+
  • MAX4411EVKIT vs MAX4410EVKIT
  • MAX4411EVKIT vs MAX13331EVKIT+
  • MAX4411EVKIT vs MAX98937DEV#
  • MAX4411EVKIT vs MAX98928SEVSYS#
  • MAX4411EVKIT vs MAX98928DEVS#
  • MAX4411EVKIT vs MAX98928DEV#
  • MAX4411EVKIT vs MAX98927SDEMBRD#
  • MAX4411EVKIT vs MAX98927DEV#
  • MAX4411EVKIT vs MAX98926EVSYS#WLP
  • MAX4411EVKIT vs MAX98926EVSYS#
  • MAX4411EVKIT vs MAX98926EVKIT#
  • MAX4411EVKIT vs MAX98926DEV#
  • MAX4411EVKIT vs MAX98925EVSYS#
  • MAX4411EVKIT vs MAX98925DEV#
  • MAX4411EVKIT vs MAX9888EVKIT+
  • MAX4411EVKIT vs MAX9879EVKIT+
  • MAX4411EVKIT vs MAX9877EVKIT+
  • MAX4411EVKIT vs MAX9875EVKIT+
  • MAX4411EVKIT vs MAX98740EVSYS#
  • MAX4411EVKIT vs MAX98740DEV#
  • MAX4411EVKIT vs MAX98731EVKIT#
  • MAX4411EVKIT vs MAX98721EVSYS#
  • MAX4411EVKIT vs MAX98721DEV#
  • MAX4411EVKIT vs MAX98708FDEV#
  • MAX4411EVKIT vs MAX98708EVSYS#
  • MAX4411EVKIT vs MAX98708DEV#
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend