Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Maxim Integrated MAX4209EVKIT+
MAX4209EVKIT+
Obsolete
Op Amp Evaluation Boards
Description:
KIT EVAL FOR MAX4209
Manufacturer:
Maxim Integrated
Datasheet:
MAX4209EVKIT+ Datasheet
History Price: Obsolete
In Stock: 45550
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4209EVKIT+ Specification
Specification
Part No
MAX4209EVKIT+
Category
Op Amp Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Instrumentation
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
0.055V/?s
Voltage - Supply, Single/Dual
25 mA
Board Type
1.4 mA
Supplied Contents
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
MAX4208, MAX4209
Current - Output / Channel
7.5 kHz
MAX4209EVKIT+ PDF Datasheet
MAX4209EVKIT+ Datasheet
Click and Download: MAX4209EVKIT+ Datasheet
MAX4209EVKIT+ Related Parts
MAX3645EEEEVKIT
Maxim Integrated
EVAL KIT MAX3645
MAX3969ETPEVKIT
Maxim Integrated
EV KIT MAX3969
MAX40056EVKIT#
Maxim Integrated
EVAL MAX40056 AMP CURRENT SENSE
MAX40213EVKIT#
Maxim Integrated
TRANSIMPEDANCE AMPLIFIER WITH SE
MAX4173EVKIT+
Maxim Integrated
EVALUATION KIT FOR MAX4173
MAX4206EVKIT+
Maxim Integrated
EVAL KIT MAX4206
MAX4208EVKIT+
Maxim Integrated
KIT EVAL FOR MAX4208
MAX4231EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX4231
MAX49925EVKIT#
Maxim Integrated
EVKIT FOR MAX49925
MAX9611EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9611
MAX9613EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9613
MAX9617EVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX9617
MAX4209EVKIT+ Compare Parts
MAX4209EVKIT+ vs MAX9943EVKIT+
MAX4209EVKIT+ vs MAX9939EVKIT+
MAX4209EVKIT+ vs MAX9938EVKIT+
MAX4209EVKIT+ vs MAX9937EVKIT+
MAX4209EVKIT+ vs MAX9934TEVKIT+
MAX4209EVKIT+ vs MAX9928EVKIT+
MAX4209EVKIT+ vs MAX9922EVKIT+
MAX4209EVKIT+ vs MAX9918EVKIT+
MAX4209EVKIT+ vs MAX9638EVKIT+
MAX4209EVKIT+ vs MAX9636EVKIT+
MAX4209EVKIT+ vs MAX9634EVKIT+
MAX4209EVKIT+ vs MAX9633EVKIT+
MAX4209EVKIT+ vs MAX9632EVKIT+
MAX4209EVKIT+ vs MAX9617EVKIT+
MAX4209EVKIT+ vs MAX9613EVKIT+
MAX4209EVKIT+ vs MAX9611EVKIT+
MAX4209EVKIT+ vs MAX49925EVKIT#
MAX4209EVKIT+ vs MAX4231EVKIT+
MAX4209EVKIT+ vs MAX4208EVKIT+
MAX4209EVKIT+ vs MAX4206EVKIT+
MAX4209EVKIT+ vs MAX4173EVKIT+
MAX4209EVKIT+ vs MAX40213EVKIT#
MAX4209EVKIT+ vs MAX40056EVKIT#
MAX4209EVKIT+ vs MAX3969ETPEVKIT
MAX4209EVKIT+ vs MAX3645EEEEVKIT
MAX4209EVKIT+ vs MAXREFDES77#
MAX4209EVKIT+ vs MAX9934EVKIT+
MAX4209EVKIT+ vs MAX9928FEUKIT+
MAX4209EVKIT+ vs MAX9911EVKIT+
MAX4209EVKIT+ vs MAX9643EVKIT+
MAX4209EVKIT+ vs MAX9643EVKIT#
MAX4209EVKIT+ vs MAX9626EVKIT+
MAX4209EVKIT+ vs MAX9622EVKIT+
MAX4209EVKIT+ vs MAX9611PMB1#
MAX4209EVKIT+ vs MAX9610EVKIT+
MAX4209EVKIT+ vs MAX49921EVKIT#
MAX4209EVKIT+ vs MAX4477EVKIT#
MAX4209EVKIT+ vs MAX4475EVKIT#
MAX4209EVKIT+ vs MAX4470EVKIT+
MAX4209EVKIT+ vs MAX4450EVKIT
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.