☰
MAX2668DEVBD
MAX2668DEVBD
Obsolete
Description:  BOARD EVAL FOR MAX2668
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 45930
MAX2668DEVBD Specification
Specification
Part No
MAX2668DEVBD
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
850MHz ~ 1GHz
Supplied Contents
MAX2668
Type
Board(s)
MAX2668DEVBD PDF Datasheet
MAX2668DEVBD Related Parts
MAX11008EVKIT+
MAX11008EVKIT+
Maxim Integrated
KIT EVAL FOR MAX11008 BIAS CTLR
MAX11947EVKIT#
MAX11947EVKIT#
Maxim Integrated
4 CHANNEL AISG 3.0 COMPLIANT MOD
MAX1472EVKIT-315
MAX1472EVKIT-315
Maxim Integrated
EVAL KIT MAX1472
MAX1473EVKIT-315
MAX1473EVKIT-315
Maxim Integrated
EVAL KIT MAX1473
MAX1473EVKIT-433
MAX1473EVKIT-433
Maxim Integrated
EVAL KIT MAX1473
MAX2015EVKIT
MAX2015EVKIT
Maxim Integrated
EVAL KIT FOR MAX2015
MAX2016EVKIT
MAX2016EVKIT
Maxim Integrated
EVAL KIT FOR MAX2016
MAX2021EVKIT
MAX2021EVKIT
Maxim Integrated
EVAL KIT FOR MAX2021
MAX2112EVKIT+
MAX2112EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2112
MAX2150EVKIT+
MAX2150EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2150 MODULATOR
MAX2204EVKIT+
MAX2204EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2204
MAX2235EVKIT+
MAX2235EVKIT+
Maxim Integrated
KIT EVAL FOR MAX2235
MAX2668DEVBD Compare Parts
  • MAX2668DEVBD vs MAX9930EVKIT+
  • MAX2668DEVBD vs MAX7044EVKIT-433
  • MAX2668DEVBD vs MAX7044EVKIT-315
  • MAX2668DEVBD vs MAX7036EVKIT-433+
  • MAX2668DEVBD vs MAX7036EVKIT-315+
  • MAX2668DEVBD vs MAX7032EVSYS-315
  • MAX2668DEVBD vs MAX7032EVKIT-433
  • MAX2668DEVBD vs MAX7032EVKIT-315
  • MAX2668DEVBD vs MAX41464EVKIT-868
  • MAX2668DEVBD vs MAX41461EVKIT-315
  • MAX2668DEVBD vs MAX3543EVKIT+
  • MAX2668DEVBD vs MAX2838EVKIT+
  • MAX2668DEVBD vs MAX2837EVKIT+
  • MAX2668DEVBD vs MAX2830EVKIT+
  • MAX2668DEVBD vs MAX2829EVKIT+
  • MAX2668DEVBD vs MAX2769EVKIT+
  • MAX2668DEVBD vs MAX2754EVKIT+
  • MAX2668DEVBD vs MAX2690EVKIT
  • MAX2668DEVBD vs MAX2682EVKIT
  • MAX2668DEVBD vs MAX2681EVKIT
  • MAX2668DEVBD vs MAX2674EVKIT+
  • MAX2668DEVBD vs MAX2671EVKIT
  • MAX2668DEVBD vs MAX2659EVKIT+
  • MAX2668DEVBD vs MAX2644EVKIT+
  • MAX2668DEVBD vs MAX2641EVKIT
  • MAX2668DEVBD vs MAX2640EVKIT
  • MAX2668DEVBD vs MAX2634EVKIT+
  • MAX2668DEVBD vs MAX2623EVKIT
  • MAX2668DEVBD vs MAX2606EVKIT
  • MAX2668DEVBD vs MAX2470EVKIT
  • MAX2668DEVBD vs MAX2235EVKIT+
  • MAX2668DEVBD vs MAX2204EVKIT+
  • MAX2668DEVBD vs MAX2150EVKIT+
  • MAX2668DEVBD vs MAX2112EVKIT+
  • MAX2668DEVBD vs MAX2021EVKIT
  • MAX2668DEVBD vs MAX2016EVKIT
  • MAX2668DEVBD vs MAX2015EVKIT
  • MAX2668DEVBD vs MAX1473EVKIT-433
  • MAX2668DEVBD vs MAX1473EVKIT-315
  • MAX2668DEVBD vs MAX1472EVKIT-315
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious