Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Maxim Integrated MAX1564EVKIT
MAX1564EVKIT
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL KIT MAX1564 (TRIPLE 1.2A US
Manufacturer:
Maxim Integrated
Datasheet:
MAX1564EVKIT Datasheet
History Price: Obsolete
In Stock: 14410
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1564EVKIT Specification
Specification
Part No
MAX1564EVKIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Circuit Protection
Function
USB
Embedded
-
Utilized IC / Part
MAX1564
Primary Attributes
-
Supplied Contents
Board(s)
MAX1564EVKIT Related Parts
MAX11800TEVS+
Maxim Integrated
KIT EVAL TOUCH SCREEN
MAX11801TEVS+
Maxim Integrated
KIT EVAL TOUCH SCREEN
MAX11811TEVS+
Maxim Integrated
EVAL KIT FOR MAX11811
MAX1258EVKIT
Maxim Integrated
EVAL BOARD FOR MAX1258
MAX13047EEVKIT+
Maxim Integrated
KIT EVALUATION FOR MAX13047
MAX13485EEVKIT+
Maxim Integrated
EVAL BOARD FOR MAX13485E
MAX14502EVKIT+
Maxim Integrated
EVAL KIT FOR MAX14502
MAX1452EVKIT-NS+
Maxim Integrated
KIT EVAL MAX1452-NS
MAX1455EVKIT-NS
Maxim Integrated
EVAL KIT FOR MAX1455
MAX1464EVKIT
Maxim Integrated
EVAL BOARD FOR MAX1464
MAX14906EVKIT#
Maxim Integrated
EVAL BOARD FOR MAX14906
MAX14915EVKIT#
Maxim Integrated
EVAL MAX14915 OCTAL HIGH SIDE SW
MAX1564EVKIT Compare Parts
MAX1564EVKIT vs MAXM22510EVKIT#
MAX1564EVKIT vs MAXFILTERBRD+
MAX1564EVKIT vs MAX9926UEVKIT+
MAX1564EVKIT vs MAX9924UEVKIT+
MAX1564EVKIT vs MAX9892EVKIT+
MAX1564EVKIT vs MAX9867EVKIT+
MAX1564EVKIT vs MAX9860EVKIT+
MAX1564EVKIT vs MAX9814EVKIT+
MAX1564EVKIT vs MAX9694EVKIT+
MAX1564EVKIT vs MAX9660EVKIT+
MAX1564EVKIT vs MAX9601EVKIT+
MAX1564EVKIT vs MAX9526EVKIT+
MAX1564EVKIT vs MAX9286S32V234
MAX1564EVKIT vs MAX9268EVKIT+
MAX1564EVKIT vs MAX9260EVKIT+
MAX1564EVKIT vs MAX9259EVKIT+
MAX1564EVKIT vs MAX9247EVKIT+
MAX1564EVKIT vs MAX9217EVKIT+
MAX1564EVKIT vs MAX9064EVKIT+
MAX1564EVKIT vs MAX9062EVKIT+
MAX1564EVKIT vs MAX9061EVKIT+
MAX1564EVKIT vs MAX9060EVKIT+
MAX1564EVKIT vs MAX8934AEVKIT+
MAX1564EVKIT vs MAX8895EVKIT+
MAX1564EVKIT vs MAX8845ZEVKIT+
MAX1564EVKIT vs MAX8844ZEVKIT+
MAX1564EVKIT vs MAX8601EVKIT
MAX1564EVKIT vs MAX8521EVKIT
MAX1564EVKIT vs MAX77860EVKIT#
MAX1564EVKIT vs MAX77654EVKIT#
MAX1564EVKIT vs MAX7474EVKIT+
MAX1564EVKIT vs MAX7456EVKIT+
MAX1564EVKIT vs MAX7358EVKIT+
MAX1564EVKIT vs MAX6651EVKIT
MAX1564EVKIT vs MAX6495EVKIT+
MAX1564EVKIT vs MAX6226EVKIT#
MAX1564EVKIT vs MAX5976BEVKIT+
MAX1564EVKIT vs MAX5975AETE+
MAX1564EVKIT vs MAX5969BEVKIT+
MAX1564EVKIT vs MAX5422EVKIT+
Customer Reviews
4.95 out of 5.00 stars from 164 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend