☰
MAX1452KEY
MAX1452KEY
Obsolete
Description:  KIT EVALUATION MAX1455
Manufacturer:  Maxim Integrated
Datasheet:   MAX1452KEY Datasheet
History Price: Obsolete
In Stock: 33840
MAX1452KEY Specification
Specification
Part No
MAX1452KEY
Category
Kits Accessories
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Adapter Board
For Use With/Related Products
MAX1455
MAX1452KEY Related Parts
MAX98390C-ST-AUX#
MAX98390C-ST-AUX#
Maxim Integrated
ADD-ON BOARD CLASS D BOOST HZ14.
MAX98390D-ST-AUX#
MAX98390D-ST-AUX#
Maxim Integrated
STEREO ADD ON BOARD FOR MAX98390
MAXCOAX2STP-HSD#
MAXCOAX2STP-HSD#
Maxim Integrated
EVAL KIT FOR MAXCOAX
MAXPMBAE1#
MAXPMBAE1#
Maxim Integrated
COLLECTION OF PLUG-IN EVAL MOD'S
MAXPOWERTOOL002#
MAXPOWERTOOL002#
Maxim Integrated
DONGLE USB-TO-PMBUS
MAXQUSBJTAG-KIT#
MAXQUSBJTAG-KIT#
Maxim Integrated
MAXQ USB JTAG EVAL BOARD
MAXQUSBJTAGOW-KIT#
MAXQUSBJTAGOW-KIT#
Maxim Integrated
MAXQ USB-JTAG 1-WIRE LOADER EVKI
MAXREFDES23DB#
MAXREFDES23DB#
Maxim Integrated
BOARD PROGR ADAPTER
MAXREFDES72#
MAXREFDES72#
Maxim Integrated
REFERENCE DESIGN ARD2PMD
MAX9286S32V234
MAX9286S32V234
NXP Semiconductors
MAX9286 - S32V MIPI CAMERAS AND
MAX98390-ST-AUX#
MAX98390-ST-AUX#
Maxim Integrated
BOOSTED CLASS D AMPLIFIER WITH I
MAXAUDINT001#
MAXAUDINT001#
Maxim Integrated
AUDIO INTERFACE BOARD, PROVIDING
MAX1452KEY Compare Parts
  • MAX1452KEY vs MAXREFDES23DB#
  • MAX1452KEY vs MAXQUSBJTAGOW-KIT#
  • MAX1452KEY vs MAXQUSBJTAG-KIT#
  • MAX1452KEY vs MAXPOWERTOOL002#
  • MAX1452KEY vs MAXPMBAE1#
  • MAX1452KEY vs MAXCOAX2STP-HSD#
  • MAX1452KEY vs MAX98390D-ST-AUX#
  • MAX1452KEY vs MAX98390C-ST-AUX#
  • MAX1452KEY vs MAX-USB-ISOLATOR
  • MAX1452KEY vs MAXUSB2XILINXMB#
  • MAX1452KEY vs MAXSPCSPARTAN6+
  • MAX1452KEY vs MAXSMBUS
  • MAX1452KEY vs MAXPOWERTOOL001#
  • MAX1452KEY vs MAXJTAG+
  • MAX1452KEY vs MAXAUDINT001#
  • MAX1452KEY vs MAX98390-ST-AUX#
  • MAX1452KEY vs MAX9286S32V234
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected