Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Maxim Integrated HFRD29.12EVKIT
HFRD29.12EVKIT
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVALUATION KIT
Manufacturer:
Maxim Integrated
Datasheet:
HFRD29.12EVKIT Datasheet
History Price: Obsolete
In Stock: 33520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HFRD29.12EVKIT Specification
Specification
Part No
HFRD29.12EVKIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
-
Embedded
-
Utilized IC / Part
HFRD29.12
Primary Attributes
-
Supplied Contents
-
HFRD29.12EVKIT Related Parts
HFRA52.3BAEVKIT
Maxim Integrated
EVAL KIT HFRA52.3BA
HFRD115.1EVKIT#
Maxim Integrated
EVALUATION KIT
HFRD30.1EVKIT
Maxim Integrated
EVALUATION KIT
HFRD32.2EVKIT#
Maxim Integrated
HFRD32.2 HIGH FREQUENCY REFERENC
HFRD46.1EVKIT#
Maxim Integrated
EVAL KIT HFRD46.1
HFRD67.1AEVKIT#
Maxim Integrated
EVALUATION KIT
HFRD67.1CEVKIT#
Maxim Integrated
EVALUATION KIT
HFRD67.1DEVKIT#
Maxim Integrated
EVALUATION KIT
HFRD67.2BXEVKIT#
Maxim Integrated
EVALUATION KIT
HFRD69.1EVKIT#
Maxim Integrated
EVAL KIT HFRD69.1
HFRD69.2EVKIT#
Maxim Integrated
EVAL KIT HFRD69.2
HFRD73.1EVKIT#
Maxim Integrated
HFRD73.1 HIGH FREQUENCY REFERENC
HFRD29.12EVKIT Compare Parts
HFRD29.12EVKIT vs HFRD87.1EVKIT#
HFRD29.12EVKIT vs HFRD73.1EVKIT#
HFRD29.12EVKIT vs HFRD69.2EVKIT#
HFRD29.12EVKIT vs HFRD69.1EVKIT#
HFRD29.12EVKIT vs HFRD67.2BXEVKIT#
HFRD29.12EVKIT vs HFRD67.1DEVKIT#
HFRD29.12EVKIT vs HFRD67.1CEVKIT#
HFRD29.12EVKIT vs HFRD67.1AEVKIT#
HFRD29.12EVKIT vs HFRD46.1EVKIT#
HFRD29.12EVKIT vs HFRD32.2EVKIT#
HFRD29.12EVKIT vs HFRD30.1EVKIT
HFRD29.12EVKIT vs HFRD115.1EVKIT#
HFRD29.12EVKIT vs HFRA52.3BAEVKIT
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!