☰
DS80C400-KIT
DS80C400-KIT
Obsolete
Description:  EVAL KIT FOR DS80C400
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26640
DS80C400-KIT Specification
Specification
Part No
DS80C400-KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
DS80C400
Primary Attributes
10/100 Ethernet MCU
Supplied Contents
Board(s), Cable(s)
DS80C400-KIT PDF Datasheet
DS80C400-KIT Related Parts
DS80C400-KIT#
DS80C400-KIT#
Maxim Integrated
EVAL KIT FOR DS80C400
DS80EP100-EVK
DS80EP100-EVK
Texas Instruments
EVAL MODULE FOR DS80EP100
DS80PCI102EVK/NOPB
DS80PCI102EVK/NOPB
Texas Instruments
DEV BOARD OFR DS809CI102
DS80PCI402EVK/NOPB
DS80PCI402EVK/NOPB
Texas Instruments
EVAL KIT FOR DS80PCI402
DS80PCI800EVK/NOPB
DS80PCI800EVK/NOPB
Texas Instruments
EVAL KIT FOR DS80PCI800
DS80PCI810EVM
DS80PCI810EVM
Texas Instruments
EVAL BOARD FOR DS80PCI810
DS8005-KIT#
DS8005-KIT#
Maxim Integrated
EVALUATION KIT FOR DS8005
DS8007-KIT
DS8007-KIT
Maxim Integrated
KIT EVAL FOR DS8007
DS8023-KIT
DS8023-KIT
Maxim Integrated
EVALUATION KIT FOR DS8023
DS80EP100EVK
DS80EP100EVK
Texas Instruments
BOARD EVAL 10GBPS DS80EP100
DS8500-KIT#
DS8500-KIT#
Maxim Integrated
EVAL KIT FOR DS8500
DS80C400-KIT Compare Parts
  • DS80C400-KIT vs DS80PCI800EVK/NOPB
  • DS80C400-KIT vs DS80PCI402EVK/NOPB
  • DS80C400-KIT vs DS80PCI102EVK/NOPB
  • DS80C400-KIT vs DS80EP100-EVK
  • DS80C400-KIT vs DS80C400-KIT#
  • DS80C400-KIT vs DS8500-KIT#
  • DS80C400-KIT vs DS80EP100EVK
  • DS80C400-KIT vs DS8023-KIT
  • DS80C400-KIT vs DS8007-KIT
  • DS80C400-KIT vs DS8005-KIT#
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description