Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Maxim Integrated 80C32MODULE-DIP
80C32MODULE-DIP
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
80C32 EVAL BRD
Manufacturer:
Maxim Integrated
Datasheet:
80C32MODULE-DIP Datasheet
History Price: Obsolete
In Stock: 24660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
80C32MODULE-DIP Specification
Specification
Part No
80C32MODULE-DIP
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
80C32
Platform
-
Utilized IC / Part
80C32
Mounting Type
Fixed
Contents
Board(s)
80C32MODULE-DIP PDF Datasheet
80C32MODULE-DIP Datasheet
Click and Download: 80C32MODULE-DIP Datasheet
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!