☰
78M6612-SOCKET68
78M6612-SOCKET68
Obsolete
Description:  BOARD 78M6612 68PIN QFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23680
78M6612-SOCKET68 Specification
Specification
Part No
78M6612-SOCKET68
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Energy/Power Meter
Embedded
-
Utilized IC / Part
78M6612
Primary Attributes
-
Supplied Contents
Board(s)
78M6612-SOCKET68 PDF Datasheet
78M6612-SOCKET68 Related Parts
78M6610+LMUEVK1#
78M6610+LMUEVK1#
Maxim Integrated
EVAL KIT 78M6610+LMU
78M6612-DB/OMU-RF
78M6612-DB/OMU-RF
Maxim Integrated
KIT DEMO OUTLET MEAS OMU1-S-RF
78M6612-EVM-1
78M6612-EVM-1
Maxim Integrated
BOARD EVAL 78M6612 AC-PMON
78M6618-PDU-1
78M6618-PDU-1
Maxim Integrated
EVAL KIT DS8005
78M6631-EVM-1
78M6631-EVM-1
Maxim Integrated
EVAL BOARD 78M6631
78M6610+LMU/EK#1
78M6610+LMU/EK#1
Maxim Integrated
EVAL KIT 78M6610+LMU
78M6610+PSU/EK#1
78M6610+PSU/EK#1
Maxim Integrated
EVAL KIT 78M6610+PSU
78M6610+PSUEVK1#
78M6610+PSUEVK1#
Maxim Integrated
EVAL KIT 78M6610+PSU
78M6612-DB/OMU-USB
78M6612-DB/OMU-USB
Maxim Integrated
KIT DEMO OUTLET MEASUREMENT OMU1
78M6612-SOCKET64
78M6612-SOCKET64
Maxim Integrated
BOARD 78M6612 64PIN LQFP
78M6612SP-EVM-1
78M6612SP-EVM-1
Maxim Integrated
EVAL BOARD 78M6612
78M6613-EVM-1
78M6613-EVM-1
Maxim Integrated
EVAL BOARD 78M6613
78M6612-SOCKET68 Compare Parts
  • 78M6612-SOCKET68 vs 78M6618-PDU-1
  • 78M6612-SOCKET68 vs 78M6612-EVM-1
  • 78M6612-SOCKET68 vs 78M6612-DB/OMU-RF
  • 78M6612-SOCKET68 vs 78M6610+LMUEVK1#
  • 78M6612-SOCKET68 vs 78M6618-SOCKET68
  • 78M6612-SOCKET68 vs 78M6613-SP-1
  • 78M6612-SOCKET68 vs 78M6613-SOCKET32
  • 78M6612-SOCKET68 vs 78M6613-PSU-1
  • 78M6612-SOCKET68 vs 78M6613-EVM-1
  • 78M6612-SOCKET68 vs 78M6612SP-EVM-1
  • 78M6612-SOCKET68 vs 78M6612-SOCKET64
  • 78M6612-SOCKET68 vs 78M6612-DB/OMU-USB
  • 78M6612-SOCKET68 vs 78M6610+PSUEVK1#
  • 78M6612-SOCKET68 vs 78M6610+PSU/EK#1
  • 78M6612-SOCKET68 vs 78M6610+LMU/EK#1
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks