☰
68HC16MODULE-DIP
68HC16MODULE-DIP
Active
Description:  68HC16MODULE-DIP EVAL KIT
Manufacturer:  Maxim Integrated
History Price: $111.18
In Stock: 35360
68HC16MODULE-DIP Specification
Specification
Part No
68HC16MODULE-DIP
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
HC16
Platform
-
Utilized IC / Part
68HC16
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.